Integrated Device Technology 8-output Differential Buffer for PCIe Gen 2 and QPI 9DB823BGLFT

Description
The 9DB823 is compatible with the Intel DB800Q Differential Buffer Specification. This buffer provides 8 PCI -Express SRC or 8 QPI clocks. The 9DB823 is driven by a differential output pair from a CK410B + or CK509B main clock generator.
Datasheet
Description
The 9DB823 is compatible with the Intel DB800Q Differential Buffer Specification. This buffer provides 8 PCI -Express SRC or 8 QPI clocks. The 9DB823 is driven by a differential output pair from a CK410B + or CK509B main clock generator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-output Differential Buffer for PCIe Gen 2 and QPI - 9DB823BGLFT - Integrated Device Technology
San Jose, CA, USA
8-output Differential Buffer for PCIe Gen 2 and QPI
9DB823BGLFT
8-output Differential Buffer for PCIe Gen 2 and QPI 9DB823BGLFT
The 9DB823 is compatible with the Intel DB800Q Differential Buffer Specification. This buffer provides 8 PCI -Express SRC or 8 QPI clocks. The 9DB823 is driven by a differential output pair from a CK410B + or CK509B main clock generator.

The 9DB823 is compatible with the Intel DB800Q Differential Buffer Specification. This buffer provides 8 PCI -Express SRC or 8 QPI clocks. The 9DB823 is driven by a differential output pair from a CK410B + or CK509B main clock generator.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DB823BGLFT
Product Name 8-output Differential Buffer for PCIe Gen 2 and QPI
Technology PCI Express
Device Type Buffer
Supply Voltage 3.3V
Pd 541 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
RF Front End (LNA + PA) - 2312-QPF4207TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-175 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details