Integrated Device Technology 8-output Differential Buffer for PCIe Gen 2 and QPI 9DB823BGLF

Description
The 9DB823 is compatible with the Intel DB800Q Differential Buffer Specification. This buffer provides 8 PCI -Express SRC or 8 QPI clocks. The 9DB823 is driven by a differential output pair from a CK410B + or CK509B main clock generator.
Datasheet
Description
The 9DB823 is compatible with the Intel DB800Q Differential Buffer Specification. This buffer provides 8 PCI -Express SRC or 8 QPI clocks. The 9DB823 is driven by a differential output pair from a CK410B + or CK509B main clock generator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-output Differential Buffer for PCIe Gen 2 and QPI - 9DB823BGLF - Integrated Device Technology
San Jose, CA, USA
8-output Differential Buffer for PCIe Gen 2 and QPI
9DB823BGLF
8-output Differential Buffer for PCIe Gen 2 and QPI 9DB823BGLF
The 9DB823 is compatible with the Intel DB800Q Differential Buffer Specification. This buffer provides 8 PCI -Express SRC or 8 QPI clocks. The 9DB823 is driven by a differential output pair from a CK410B + or CK509B main clock generator.

The 9DB823 is compatible with the Intel DB800Q Differential Buffer Specification. This buffer provides 8 PCI -Express SRC or 8 QPI clocks. The 9DB823 is driven by a differential output pair from a CK410B + or CK509B main clock generator.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DB823BGLF
Product Name 8-output Differential Buffer for PCIe Gen 2 and QPI
Technology PCI Express
Device Type Buffer
Supply Voltage 3.3V
Pd 541 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF0219-ND - DigiKey
Specs
Device Type Front End
Package Type 36-QFN Exposed Pad
Pins 36 #
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-009 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 722-SI2404-D-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers