Integrated Device Technology 8-output Differential Buffer for PCIe Gen 2 and QPI 9DB823BFLFT

Description
The 9DB823 is compatible with the Intel DB800Q Differential Buffer Specification. This buffer provides 8 PCI -Express SRC or 8 QPI clocks. The 9DB823 is driven by a differential output pair from a CK410B + or CK509B main clock generator.
Datasheet
Description
The 9DB823 is compatible with the Intel DB800Q Differential Buffer Specification. This buffer provides 8 PCI -Express SRC or 8 QPI clocks. The 9DB823 is driven by a differential output pair from a CK410B + or CK509B main clock generator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-output Differential Buffer for PCIe Gen 2 and QPI - 9DB823BFLFT - Integrated Device Technology
San Jose, CA, USA
8-output Differential Buffer for PCIe Gen 2 and QPI
9DB823BFLFT
8-output Differential Buffer for PCIe Gen 2 and QPI 9DB823BFLFT
The 9DB823 is compatible with the Intel DB800Q Differential Buffer Specification. This buffer provides 8 PCI -Express SRC or 8 QPI clocks. The 9DB823 is driven by a differential output pair from a CK410B + or CK509B main clock generator.

The 9DB823 is compatible with the Intel DB800Q Differential Buffer Specification. This buffer provides 8 PCI -Express SRC or 8 QPI clocks. The 9DB823 is driven by a differential output pair from a CK410B + or CK509B main clock generator.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DB823BFLFT
Product Name 8-output Differential Buffer for PCIe Gen 2 and QPI
Technology PCI Express
Device Type Buffer
Supply Voltage 3.3V
Pd 541 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Display Drivers - A4401KLTR-T - 858949-A4401KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4591TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Interface module - 289-177 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260813-SI32177-B-GMR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers