Comparator General Purpose CMOS, NMOS, Push-Pull, TTL 8-PDIP
Manufacturer: Advanced Linear Devices Inc.
Win Source Part Number: 051380-ALD2302APAL
Packaging: Tube/Rail
Type: General Purpose
Mounting: Through Hole
Output Type: CMOS, NMOS, Push-Pull, TTL
Number of Elements: 2
Current - Quiescent (Max): 500μA
Voltage - Input Offset (Max): 1mV @ 5V
Current - Input Bias (Max): 0.001μA @ 5V
Current - Output (Typ): 60mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 10 V, ±2 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC COMPARATOR 2 GEN PUR 8DIP Product overview: ALD2302APAL from Advanced Linear Devices, Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-ALD2302APAL can be used for catalog matching and distributor lookup.
Analog Comparators 1mV Push-Pull Drvr
Comparator General Purpose CMOS, NMOS, Push-Pull, TTL 8-PDIP
IC COMP VOLT PUSH-PULL DL 8DIP
| Advanced Linear Devices, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | ALD2302APAL | 051380-ALD2302APAL | 692-ALD2302APAL | ALD2302APAL | ALD2302APAL | ALD2302APAL |
| Product Name | Dual CMOS Voltage Comparator, Push-Pull Driver | Linear - Linear - Comparators - ALD2302APAL | Linear Comparator IC | Analog Comparators | Comparators | Linear - Comparators |
| Supply Voltage (VS) | 4 to 10 volts | 4 to 10 volts | 12 volts | |||
| Source Current (IS) | 0.2500 milliamps | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| Logic Output | CMOS | TTL; CMOS; CMOS, NMOS, Push-Pull, TTL |