Integrated Device Technology 8-output Differential Buffer for PCIe Gen2 9DB803DFLF

Description
The 9DB803 is compatible with the Intel DB800v2 Differential Buffer Specification. This buffer provides 8 PCI Express Gen2 clocks. The 9DB803 is driven by a differential output pair from a CK410B +, CK505 or CK509B main clock generator.
Datasheet
Description
The 9DB803 is compatible with the Intel DB800v2 Differential Buffer Specification. This buffer provides 8 PCI Express Gen2 clocks. The 9DB803 is driven by a differential output pair from a CK410B +, CK505 or CK509B main clock generator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-output Differential Buffer for PCIe Gen2 - 9DB803DFLF - Integrated Device Technology
San Jose, CA, USA
8-output Differential Buffer for PCIe Gen2
9DB803DFLF
8-output Differential Buffer for PCIe Gen2 9DB803DFLF
The 9DB803 is compatible with the Intel DB800v2 Differential Buffer Specification. This buffer provides 8 PCI Express Gen2 clocks. The 9DB803 is driven by a differential output pair from a CK410B +, CK505 or CK509B main clock generator.

The 9DB803 is compatible with the Intel DB800v2 Differential Buffer Specification. This buffer provides 8 PCI Express Gen2 clocks. The 9DB803 is driven by a differential output pair from a CK410B +, CK505 or CK509B main clock generator.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DB803DFLF
Product Name 8-output Differential Buffer for PCIe Gen2
Technology PCI Express
Device Type Buffer
Supply Voltage 3.3V
Pd 578 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
RF Front End (LNA + PA) - 2312-QM14068SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 9-SMD, No Lead
Pins 9 #
View Details
Interface module - 289-197 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Interface Transceiver IC - 722-SI2493-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers