Integrated Device Technology 8-output Differential Buffer for PCIe Gen1 9DB801BFLF

Description
The 9DB801C is a DB800 Version 2.0 Yellow Cover part with PCI Express® support. It can be used in PC or embedded systems to provide outputs that have low cycle-to-cycle jitter (50 ps), low output-to-output skew (100 ps), and are PCI Express® gen 1 compliant. The 9DB801C supports a 1 to 8 output configuration, taking a spread or non spread differential HCSL input from a CK410 (B) main clock such as 954101 and 932S401, or any other differential HCSL pair. 9DB801C can generate HCSL or LVDS outputs from 50 to 200 MHz in PLL mode or 0 to 400 MHz in bypass mode. There are two de-jittering modes available selectable through the HIGH_BW# input pin, high bandwidth mode provides de-jittering for spread inputs and low bandwidth mode provides extra de-jittering for non-spread inputs. The SRC_STOP#, PD #, and individual OE # real-time input pins provide completely programmable power management control.
Datasheet
Description
The 9DB801C is a DB800 Version 2.0 Yellow Cover part with PCI Express® support. It can be used in PC or embedded systems to provide outputs that have low cycle-to-cycle jitter (50 ps), low output-to-output skew (100 ps), and are PCI Express® gen 1 compliant. The 9DB801C supports a 1 to 8 output configuration, taking a spread or non spread differential HCSL input from a CK410 (B) main clock such as 954101 and 932S401, or any other differential HCSL pair. 9DB801C can generate HCSL or LVDS outputs from 50 to 200 MHz in PLL mode or 0 to 400 MHz in bypass mode. There are two de-jittering modes available selectable through the HIGH_BW# input pin, high bandwidth mode provides de-jittering for spread inputs and low bandwidth mode provides extra de-jittering for non-spread inputs. The SRC_STOP#, PD #, and individual OE # real-time input pins provide completely programmable power management control.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-output Differential Buffer for PCIe Gen1 - 9DB801BFLF - Integrated Device Technology
San Jose, CA, USA
8-output Differential Buffer for PCIe Gen1
9DB801BFLF
8-output Differential Buffer for PCIe Gen1 9DB801BFLF
The 9DB801C is a DB800 Version 2.0 Yellow Cover part with PCI Express® support. It can be used in PC or embedded systems to provide outputs that have low cycle-to-cycle jitter (50 ps), low output-to-output skew (100 ps), and are PCI Express® gen 1 compliant. The 9DB801C supports a 1 to 8 output configuration, taking a spread or non spread differential HCSL input from a CK410 (B) main clock such as 954101 and 932S401, or any other differential HCSL pair. 9DB801C can generate HCSL or LVDS outputs from 50 to 200 MHz in PLL mode or 0 to 400 MHz in bypass mode. There are two de-jittering modes available selectable through the HIGH_BW# input pin, high bandwidth mode provides de-jittering for spread inputs and low bandwidth mode provides extra de-jittering for non-spread inputs. The SRC_STOP#, PD #, and individual OE # real-time input pins provide completely programmable power management control.

The 9DB801C is a DB800 Version 2.0 Yellow Cover part with PCI Express® support. It can be used in PC or embedded systems to provide outputs that have low cycle-to-cycle jitter (50 ps), low output-to-output skew (100 ps), and are PCI Express® gen 1 compliant. The 9DB801C supports a 1 to 8 output configuration, taking a spread or non spread differential HCSL input from a CK410 (B) main clock such as 954101 and 932S401, or any other differential HCSL pair. 9DB801C can generate HCSL or LVDS outputs from 50 to 200 MHz in PLL mode or 0 to 400 MHz in bypass mode. There are two de-jittering modes available selectable through the HIGH_BW# input pin, high bandwidth mode provides de-jittering for spread inputs and low bandwidth mode provides extra de-jittering for non-spread inputs. The SRC_STOP#, PD #, and individual OE # real-time input pins provide completely programmable power management control.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DB801BFLF
Product Name 8-output Differential Buffer for PCIe Gen1
Technology PCI Express
Device Type Buffer
Supply Voltage 3.3V
Pd 533 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS30/BFA - Rochester Electronics
Specs
Technology RS422
Package Type CFP16
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 968640-SI3206-B-GMR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
View Details
2 suppliers
Line Interface ICs - 1922830 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
# of Tx 1 #
View Details
Interface - Interface - Sensor and Detector Interfaces - A5348CA-T - 766779-A5348CA-T - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP
View Details
7 suppliers