Integrated Device Technology 4-output 3.3 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer 9DB433AFLFT

Description
The 9DB433 zero-delay buffer supports PCIe Gen3 requirements, while being backwards compatible to PCIe Gen2 and Gen1. The 9DB433 is driven by a differential SRC output pair from an IDT 932S421 or 932SQ420 or equivalent main clock generator.
Datasheet
Description
The 9DB433 zero-delay buffer supports PCIe Gen3 requirements, while being backwards compatible to PCIe Gen2 and Gen1. The 9DB433 is driven by a differential SRC output pair from an IDT 932S421 or 932SQ420 or equivalent main clock generator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-output 3.3 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer - 9DB433AFLFT - Integrated Device Technology
San Jose, CA, USA
4-output 3.3 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer
9DB433AFLFT
4-output 3.3 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer 9DB433AFLFT
The 9DB433 zero-delay buffer supports PCIe Gen3 requirements, while being backwards compatible to PCIe Gen2 and Gen1. The 9DB433 is driven by a differential SRC output pair from an IDT 932S421 or 932SQ420 or equivalent main clock generator.

The 9DB433 zero-delay buffer supports PCIe Gen3 requirements, while being backwards compatible to PCIe Gen2 and Gen1. The 9DB433 is driven by a differential SRC output pair from an IDT 932S421 or 932SQ420 or equivalent main clock generator.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DB433AFLFT
Product Name 4-output 3.3 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer
Technology PCI Express
Device Type Buffer
Supply Voltage 3.3V
Pd 317 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
RF Front End (LNA + PA) - 2312-QPF4219TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 704-8033 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Telecom - SI32176-B-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details