Integrated Device Technology 4-output 3.3 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer 9DB433AFILF

Description
The 9DB433 zero-delay buffer supports PCIe Gen3 requirements, while being backwards compatible to PCIe Gen2 and Gen1. The 9DB433 is driven by a differential SRC output pair from an IDT 932S421 or 932SQ420 or equivalent main clock generator.
Datasheet
Description
The 9DB433 zero-delay buffer supports PCIe Gen3 requirements, while being backwards compatible to PCIe Gen2 and Gen1. The 9DB433 is driven by a differential SRC output pair from an IDT 932S421 or 932SQ420 or equivalent main clock generator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-output 3.3 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer - 9DB433AFILF - Integrated Device Technology
San Jose, CA, USA
4-output 3.3 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer
9DB433AFILF
4-output 3.3 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer 9DB433AFILF
The 9DB433 zero-delay buffer supports PCIe Gen3 requirements, while being backwards compatible to PCIe Gen2 and Gen1. The 9DB433 is driven by a differential SRC output pair from an IDT 932S421 or 932SQ420 or equivalent main clock generator.

The 9DB433 zero-delay buffer supports PCIe Gen3 requirements, while being backwards compatible to PCIe Gen2 and Gen1. The 9DB433 is driven by a differential SRC output pair from an IDT 932S421 or 932SQ420 or equivalent main clock generator.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DB433AFILF
Product Name 4-output 3.3 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer
Technology PCI Express
Device Type Buffer
Supply Voltage 3.3V
Pd 317 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS32BJC - Rochester Electronics
Specs
Technology RS422
Package Type PLCC; PLCC20
View Details
2 suppliers
Telecom - SI3206-B-FM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-631/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details