Integrated Device Technology 4-output Differential Buffer for PCIe Gen2 and QPI 9DB423BGLF

Description
The 9DB423 is compatible with the Intel DB400Q Differential Buffer Specification. This buffer provides 4 PCI -Express SRC or 4 QPI clocks. The 9DB423 is driven by a differential output pair from a CK410B + or CK509B main clock generator.
Datasheet
Description
The 9DB423 is compatible with the Intel DB400Q Differential Buffer Specification. This buffer provides 4 PCI -Express SRC or 4 QPI clocks. The 9DB423 is driven by a differential output pair from a CK410B + or CK509B main clock generator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-output Differential Buffer for PCIe Gen2 and QPI - 9DB423BGLF - Integrated Device Technology
San Jose, CA, USA
4-output Differential Buffer for PCIe Gen2 and QPI
9DB423BGLF
4-output Differential Buffer for PCIe Gen2 and QPI 9DB423BGLF
The 9DB423 is compatible with the Intel DB400Q Differential Buffer Specification. This buffer provides 4 PCI -Express SRC or 4 QPI clocks. The 9DB423 is driven by a differential output pair from a CK410B + or CK509B main clock generator.

The 9DB423 is compatible with the Intel DB400Q Differential Buffer Specification. This buffer provides 4 PCI -Express SRC or 4 QPI clocks. The 9DB423 is driven by a differential output pair from a CK410B + or CK509B main clock generator.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DB423BGLF
Product Name 4-output Differential Buffer for PCIe Gen2 and QPI
Technology PCI Express
Device Type Buffer
Supply Voltage 3.3V
Pd 317 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
RF Front End (LNA + PA) - 2312-QPF4632TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-5203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details