Integrated Device Technology 4-output Differential Buffer for PCIe Gen2 9DB403DGLF

Description
The 9DB403 is compatible the Intel DB400 Differential Buffer Specification v2.0. This buffer provides four PCI -Express SRC clocks. The 9DB403 is driven by a differential input pair from a CK409 / CK410 / CK505 main clock generator.
Datasheet
Description
The 9DB403 is compatible the Intel DB400 Differential Buffer Specification v2.0. This buffer provides four PCI -Express SRC clocks. The 9DB403 is driven by a differential input pair from a CK409 / CK410 / CK505 main clock generator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-output Differential Buffer for PCIe Gen2 - 9DB403DGLF - Integrated Device Technology
San Jose, CA, USA
4-output Differential Buffer for PCIe Gen2
9DB403DGLF
4-output Differential Buffer for PCIe Gen2 9DB403DGLF
The 9DB403 is compatible the Intel DB400 Differential Buffer Specification v2.0. This buffer provides four PCI -Express SRC clocks. The 9DB403 is driven by a differential input pair from a CK409 / CK410 / CK505 main clock generator.

The 9DB403 is compatible the Intel DB400 Differential Buffer Specification v2.0. This buffer provides four PCI -Express SRC clocks. The 9DB403 is driven by a differential input pair from a CK409 / CK410 / CK505 main clock generator.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DB403DGLF
Product Name 4-output Differential Buffer for PCIe Gen2
Technology PCI Express
Device Type Buffer
Supply Voltage 3.3V
Pd 347 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF4206BTR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-175 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Transceiver IC - 702-SI3050-E1-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers