Integrated Device Technology 4-output Differential Buffer for PCIe Gen1 9DB401BGLFT

Description
The 9DB401 follows the Intel DB400 Differential Buffer Specification v2.0. This buffer provides four PCI -Express SRC clocks. The 9DB401 is driven by a differential input pair from a CK409 / CK410 / CK410M main clock generator, such as the 952601, 954101 or 954201. It provides ouputs meeting tight cycle-to-cycle jitter (50 ps) and output-to-output skew (50ps) requirements.
Datasheet
Description
The 9DB401 follows the Intel DB400 Differential Buffer Specification v2.0. This buffer provides four PCI -Express SRC clocks. The 9DB401 is driven by a differential input pair from a CK409 / CK410 / CK410M main clock generator, such as the 952601, 954101 or 954201. It provides ouputs meeting tight cycle-to-cycle jitter (50 ps) and output-to-output skew (50ps) requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-output Differential Buffer for PCIe Gen1 - 9DB401BGLFT - Integrated Device Technology
San Jose, CA, USA
4-output Differential Buffer for PCIe Gen1
9DB401BGLFT
4-output Differential Buffer for PCIe Gen1 9DB401BGLFT
The 9DB401 follows the Intel DB400 Differential Buffer Specification v2.0. This buffer provides four PCI -Express SRC clocks. The 9DB401 is driven by a differential input pair from a CK409 / CK410 / CK410M main clock generator, such as the 952601, 954101 or 954201. It provides ouputs meeting tight cycle-to-cycle jitter (50 ps) and output-to-output skew (50ps) requirements.

The 9DB401 follows the Intel DB400 Differential Buffer Specification v2.0. This buffer provides four PCI -Express SRC clocks. The 9DB401 is driven by a differential input pair from a CK409 / CK410 / CK410M main clock generator, such as the 952601, 954101 or 954201. It provides ouputs meeting tight cycle-to-cycle jitter (50 ps) and output-to-output skew (50ps) requirements.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DB401BGLFT
Product Name 4-output Differential Buffer for PCIe Gen1
Technology PCI Express
Device Type Buffer
Supply Voltage 3.3V
Pd 300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5358CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QM42500TR13CT-ND - DigiKey
Specs
Device Type Front End
Package Type FLGA; 18-WFLGA Exposed Pad
Pins 18 #
View Details
Interface module - 289-540 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3210M-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers