Integrated Device Technology 4-output Differential Buffer for PCIe Gen1 9DB401BFLFT

Description
The 9DB401 follows the Intel DB400 Differential Buffer Specification v2.0. This buffer provides four PCI -Express SRC clocks. The 9DB401 is driven by a differential input pair from a CK409 / CK410 / CK410M main clock generator, such as the 952601, 954101 or 954201. It provides ouputs meeting tight cycle-to-cycle jitter (50 ps) and output-to-output skew (50ps) requirements.
Datasheet
Description
The 9DB401 follows the Intel DB400 Differential Buffer Specification v2.0. This buffer provides four PCI -Express SRC clocks. The 9DB401 is driven by a differential input pair from a CK409 / CK410 / CK410M main clock generator, such as the 952601, 954101 or 954201. It provides ouputs meeting tight cycle-to-cycle jitter (50 ps) and output-to-output skew (50ps) requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-output Differential Buffer for PCIe Gen1 - 9DB401BFLFT - Integrated Device Technology
San Jose, CA, USA
4-output Differential Buffer for PCIe Gen1
9DB401BFLFT
4-output Differential Buffer for PCIe Gen1 9DB401BFLFT
The 9DB401 follows the Intel DB400 Differential Buffer Specification v2.0. This buffer provides four PCI -Express SRC clocks. The 9DB401 is driven by a differential input pair from a CK409 / CK410 / CK410M main clock generator, such as the 952601, 954101 or 954201. It provides ouputs meeting tight cycle-to-cycle jitter (50 ps) and output-to-output skew (50ps) requirements.

The 9DB401 follows the Intel DB400 Differential Buffer Specification v2.0. This buffer provides four PCI -Express SRC clocks. The 9DB401 is driven by a differential input pair from a CK409 / CK410 / CK410M main clock generator, such as the 952601, 954101 or 954201. It provides ouputs meeting tight cycle-to-cycle jitter (50 ps) and output-to-output skew (50ps) requirements.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DB401BFLFT
Product Name 4-output Differential Buffer for PCIe Gen1
Technology PCI Express
Device Type Buffer
Supply Voltage 3.3V
Pd 300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - 34R3435-CVR - 855779-34R3435-CVR - Win Source Electronics
Specs
Device Type Sensor Interface
View Details
2 suppliers
Interface Transceiver IC - 702-SI3201-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Line Interface ICs - 1900753P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Sensor and Detector Interfaces - A5364CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers