Integrated Device Technology 2-output 3.3 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer 9DB233AFILFT

Description
The 9DB233 zero-delay buffer supports PCIe Gen3 requirements, while being backwards compatible to PCIe Gen2 and Gen1. The 9DB233 is driven by a differential SRC output pair from an IDT 932S421 or 932SQ420 or equivalent main clock generator. It attenuates jitter on the input clock and has a selectable PLL bandwidth to maximize performance in systems with or without Spread-Spectrum clocking. An SMBus interface allows control of the PLL bandwidth and bypass options, while 2 clock request ( OE #) pins make the 9DB233 suitable for Express Card applications.
Datasheet
Description
The 9DB233 zero-delay buffer supports PCIe Gen3 requirements, while being backwards compatible to PCIe Gen2 and Gen1. The 9DB233 is driven by a differential SRC output pair from an IDT 932S421 or 932SQ420 or equivalent main clock generator. It attenuates jitter on the input clock and has a selectable PLL bandwidth to maximize performance in systems with or without Spread-Spectrum clocking. An SMBus interface allows control of the PLL bandwidth and bypass options, while 2 clock request ( OE #) pins make the 9DB233 suitable for Express Card applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-output 3.3 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer - 9DB233AFILFT - Integrated Device Technology
San Jose, CA, USA
2-output 3.3 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer
9DB233AFILFT
2-output 3.3 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer 9DB233AFILFT
The 9DB233 zero-delay buffer supports PCIe Gen3 requirements, while being backwards compatible to PCIe Gen2 and Gen1. The 9DB233 is driven by a differential SRC output pair from an IDT 932S421 or 932SQ420 or equivalent main clock generator. It attenuates jitter on the input clock and has a selectable PLL bandwidth to maximize performance in systems with or without Spread-Spectrum clocking. An SMBus interface allows control of the PLL bandwidth and bypass options, while 2 clock request ( OE #) pins make the 9DB233 suitable for Express Card applications.

The 9DB233 zero-delay buffer supports PCIe Gen3 requirements, while being backwards compatible to PCIe Gen2 and Gen1. The 9DB233 is driven by a differential SRC output pair from an IDT 932S421 or 932SQ420 or equivalent main clock generator. It attenuates jitter on the input clock and has a selectable PLL bandwidth to maximize performance in systems with or without Spread-Spectrum clocking. An SMBus interface allows control of the PLL bandwidth and bypass options, while 2 clock request ( OE #) pins make the 9DB233 suitable for Express Card applications.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DB233AFILFT
Product Name 2-output 3.3 V PCIe Gen1-2-3 Zero Delay / Fanout Buffer
Technology PCI Express
Device Type Buffer
Supply Voltage 3.3V
Pd 231 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Modems - ICs and Modules - 11246-12 - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1901021 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details