Integrated Device Technology 19-output Differential Buffer for PCIe Gen1-2 and QPI 9DB1904BKLFT

Description
The 9DB1904 is electrically compatible to the Intel DB1900GS Differential Buffer Specification. This buffer provides 19-Output clocks for PCI -Express Gen2 or Intel QPI applications. A differential clock from a CK410B + main clock generator, such as the 932S421 drives the 9DB1904 . The 9DB1904 can provide outputs up to 400 MHz in Bypass Mode.
Datasheet
Description
The 9DB1904 is electrically compatible to the Intel DB1900GS Differential Buffer Specification. This buffer provides 19-Output clocks for PCI -Express Gen2 or Intel QPI applications. A differential clock from a CK410B + main clock generator, such as the 932S421 drives the 9DB1904 . The 9DB1904 can provide outputs up to 400 MHz in Bypass Mode.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19-output Differential Buffer for PCIe Gen1-2 and QPI - 9DB1904BKLFT - Integrated Device Technology
San Jose, CA, USA
19-output Differential Buffer for PCIe Gen1-2 and QPI
9DB1904BKLFT
19-output Differential Buffer for PCIe Gen1-2 and QPI 9DB1904BKLFT
The 9DB1904 is electrically compatible to the Intel DB1900GS Differential Buffer Specification. This buffer provides 19-Output clocks for PCI -Express Gen2 or Intel QPI applications. A differential clock from a CK410B + main clock generator, such as the 932S421 drives the 9DB1904 . The 9DB1904 can provide outputs up to 400 MHz in Bypass Mode.

The 9DB1904 is electrically compatible to the Intel DB1900GS Differential Buffer Specification. This buffer provides 19-Output clocks for PCI -Express Gen2 or Intel QPI applications. A differential clock from a CK410B + main clock generator, such as the 932S421 drives the 9DB1904 . The 9DB1904 can provide outputs up to 400 MHz in Bypass Mode.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DB1904BKLFT
Product Name 19-output Differential Buffer for PCIe Gen1-2 and QPI
Technology PCI Express
Device Type Buffer
Supply Voltage 3.3V
Pd 1518 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4207TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Serial interface - Serial Interface RS-485 - 753-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3018-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers