Integrated Device Technology 2-output Differential Buffer for PCIe Gen2 9DB102BFLFT

Description
The 9DB102 zero-delay buffer supports PCI Express clocking requirements. The 9DB102 is driven by a differential SRC output pair from an IDT CK409 / CK410 -compliant main clock generator such as the 952601 or 954101. It attenuates jitter on the input clock and has a selectable PLL Band Width to maximize performance in systems with or without Spread- Spectrum clocking.
Datasheet
Description
The 9DB102 zero-delay buffer supports PCI Express clocking requirements. The 9DB102 is driven by a differential SRC output pair from an IDT CK409 / CK410 -compliant main clock generator such as the 952601 or 954101. It attenuates jitter on the input clock and has a selectable PLL Band Width to maximize performance in systems with or without Spread- Spectrum clocking.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-output Differential Buffer for PCIe Gen2 - 9DB102BFLFT - Integrated Device Technology
San Jose, CA, USA
2-output Differential Buffer for PCIe Gen2
9DB102BFLFT
2-output Differential Buffer for PCIe Gen2 9DB102BFLFT
The 9DB102 zero-delay buffer supports PCI Express clocking requirements. The 9DB102 is driven by a differential SRC output pair from an IDT CK409 / CK410 -compliant main clock generator such as the 952601 or 954101. It attenuates jitter on the input clock and has a selectable PLL Band Width to maximize performance in systems with or without Spread- Spectrum clocking.

The 9DB102 zero-delay buffer supports PCI Express clocking requirements. The 9DB102 is driven by a differential SRC output pair from an IDT CK409 / CK410 -compliant main clock generator such as the 952601 or 954101. It attenuates jitter on the input clock and has a selectable PLL Band Width to maximize performance in systems with or without Spread- Spectrum clocking.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 9DB102BFLFT
Product Name 2-output Differential Buffer for PCIe Gen2
Technology PCI Express
Device Type Buffer
Supply Voltage 3.3V
Pd 247 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - 2914PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
View Details
Interface Transceiver IC - 702-SI32260-C-FM2R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
4 suppliers
Power Switch ICs - 1464797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 2.4 v
View Details
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers