Integrated Device Technology Interface - Interface - CODECs - 92HD91B2X5NLGIWCX 92HD91B2X5NLGIWCX

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 121056-92HD91B2X5NLG IWCX Packaging: Tray Type: Audio, HD Mounting: SMD (SMT) Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: No Dynamic Range, ADCs / DACs (db) Typ: 94 / 98 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VFQFPN (7x7) Analog Supply Voltage: 4.75 V to 5.25 V Digital Supply Voltage: 3.135 V to 3.465 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 121056-92HD91B2X5NLG IWCX Packaging: Tray Type: Audio, HD Mounting: SMD (SMT) Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: No Dynamic Range, ADCs / DACs (db) Typ: 94 / 98 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VFQFPN (7x7) Analog Supply Voltage: 4.75 V to 5.25 V Digital Supply Voltage: 3.135 V to 3.465 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - 92HD91B2X5NLGIWCX - 121056-92HD91B2X5NLGIWCX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - 92HD91B2X5NLGIWCX
121056-92HD91B2X5NLGIWCX
Interface - Interface - CODECs - 92HD91B2X5NLGIWCX 121056-92HD91B2X5NLGIWCX
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 121056-92HD91B2X5NLG IWCX Packaging: Tray Type: Audio, HD Mounting: SMD (SMT) Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: No Dynamic Range, ADCs / DACs (db) Typ: 94 / 98 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VFQFPN (7x7) Analog Supply Voltage: 4.75 V to 5.25 V Digital Supply Voltage: 3.135 V to 3.465 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 121056-92HD91B2X5NLGIWCX
Packaging: Tray
Type: Audio, HD
Mounting: SMD (SMT)
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: No
Dynamic Range, ADCs / DACs (db) Typ: 94 / 98
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VFQFPN (7x7)
Analog Supply Voltage: 4.75 V to 5.25 V
Digital Supply Voltage: 3.135 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 121056-92HD91B2X5NLGIWCX
Product Name Interface - Interface - CODECs - 92HD91B2X5NLGIWCX
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5358CAT - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
View Details
2 suppliers
Specs
Device Type Laser Driver
Features RoHS
Data Rate 1.00E8 kbps
View Details
Interface module - 289-424 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3056-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers