Integrated Device Technology Interface - Interface - CODECs - 92HD71B7X5NLGXB3X8 92HD71B7X5NLGXB3X8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 198351-92HD71B7X5NLG XB3X8 Packaging: Reel - TR Type: Audio, HD Mounting: SMD (SMT) Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: No S/N Ratio, ADCs / DACs (db) Typ: 86 / 90 Dynamic Range, ADCs / DACs (db) Typ: 86 / 90 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-VFQFPN (7x7) Analog Supply Voltage: 3.14 V to 3.47 V; 3.8 V to 4.2 V; 4.28 V to 4.73 V; 4.75 V to 5.25 V Digital Supply Voltage: 3.14 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 198351-92HD71B7X5NLG XB3X8 Packaging: Reel - TR Type: Audio, HD Mounting: SMD (SMT) Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: No S/N Ratio, ADCs / DACs (db) Typ: 86 / 90 Dynamic Range, ADCs / DACs (db) Typ: 86 / 90 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-VFQFPN (7x7) Analog Supply Voltage: 3.14 V to 3.47 V; 3.8 V to 4.2 V; 4.28 V to 4.73 V; 4.75 V to 5.25 V Digital Supply Voltage: 3.14 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - 92HD71B7X5NLGXB3X8 - 198351-92HD71B7X5NLGXB3X8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - 92HD71B7X5NLGXB3X8
198351-92HD71B7X5NLGXB3X8
Interface - Interface - CODECs - 92HD71B7X5NLGXB3X8 198351-92HD71B7X5NLGXB3X8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 198351-92HD71B7X5NLG XB3X8 Packaging: Reel - TR Type: Audio, HD Mounting: SMD (SMT) Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: No S/N Ratio, ADCs / DACs (db) Typ: 86 / 90 Dynamic Range, ADCs / DACs (db) Typ: 86 / 90 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-VFQFPN (7x7) Analog Supply Voltage: 3.14 V to 3.47 V; 3.8 V to 4.2 V; 4.28 V to 4.73 V; 4.75 V to 5.25 V Digital Supply Voltage: 3.14 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 198351-92HD71B7X5NLGXB3X8
Packaging: Reel - TR
Type: Audio, HD
Mounting: SMD (SMT)
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: No
S/N Ratio, ADCs / DACs (db) Typ: 86 / 90
Dynamic Range, ADCs / DACs (db) Typ: 86 / 90
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-VFQFPN (7x7)
Analog Supply Voltage: 3.14 V to 3.47 V; 3.8 V to 4.2 V; 4.28 V to 4.73 V; 4.75 V to 5.25 V
Digital Supply Voltage: 3.14 V to 3.47 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 716-92HD71B7X5NLGXB3X8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
716-92HD71B7X5NLGXB3X8
Interface Transceiver IC 716-92HD71B7X5NLGXB3X8
IC AUDIO CODEC HD 4CH 48-VFQFPN Product overview: 92HD71B7X5NLGXB3X8 from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-92HD71B7X5NLGXB3 X8 can be used for catalog matching and distributor lookup.

IC AUDIO CODEC HD 4CH 48-VFQFPN Product overview: 92HD71B7X5NLGXB3X8 from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-92HD71B7X5NLGXB3X8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 198351-92HD71B7X5NLGXB3X8 716-92HD71B7X5NLGXB3X8
Product Name Interface - Interface - CODECs - 92HD71B7X5NLGXB3X8 Interface Transceiver IC
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-531 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Triple unbuffered inverter - 74AHC3GU04DC,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface Transceiver IC - 710-34P3410DCA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
3 suppliers