Integrated Device Technology 16-Port, Bi-directional M-LVDS Clock Cross-Point Switch 8V54816ANLG

Description
The 8V54816A is a 16-port, bi-directional cross-point clock switch designed for clock distribution in MicroTCA.4 systems. It features 16 bi-directional M- LVDS ports. Each port can be individually set as input or output. Each output port can be connected to any port defined as input. Each port features switchable termination ( ON : 100ω, OFF : High impedance). Output ports can drive up to 19-inch PCB tracks with M- LVDS levels. The device is optimized for very low additive phase noise. Configuration of the device is achieved by I2C . At startup, a default configuration is set where all ports are in High-Impedance mode with outputs disabled.
Datasheet
Description
The 8V54816A is a 16-port, bi-directional cross-point clock switch designed for clock distribution in MicroTCA.4 systems. It features 16 bi-directional M- LVDS ports. Each port can be individually set as input or output. Each output port can be connected to any port defined as input. Each port features switchable termination ( ON : 100ω, OFF : High impedance). Output ports can drive up to 19-inch PCB tracks with M- LVDS levels. The device is optimized for very low additive phase noise. Configuration of the device is achieved by I2C . At startup, a default configuration is set where all ports are in High-Impedance mode with outputs disabled.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Port, Bi-directional M-LVDS Clock Cross-Point Switch - 8V54816ANLG - Integrated Device Technology
San Jose, CA, USA
16-Port, Bi-directional M-LVDS Clock Cross-Point Switch
8V54816ANLG
16-Port, Bi-directional M-LVDS Clock Cross-Point Switch 8V54816ANLG
The 8V54816A is a 16-port, bi-directional cross-point clock switch designed for clock distribution in MicroTCA.4 systems. It features 16 bi-directional M- LVDS ports. Each port can be individually set as input or output. Each output port can be connected to any port defined as input. Each port features switchable termination ( ON : 100ω, OFF : High impedance). Output ports can drive up to 19-inch PCB tracks with M- LVDS levels. The device is optimized for very low additive phase noise. Configuration of the device is achieved by I2C . At startup, a default configuration is set where all ports are in High-Impedance mode with outputs disabled.

The 8V54816A is a 16-port, bi-directional cross-point clock switch designed for clock distribution in MicroTCA.4 systems. It features 16 bi-directional M- LVDS ports. Each port can be individually set as input or output. Each output port can be connected to any port defined as input. Each port features switchable termination ( ON : 100Ω, OFF : High impedance). Output ports can drive up to 19-inch PCB tracks with M- LVDS levels. The device is optimized for very low additive phase noise. Configuration of the device is achieved by I2C . At startup, a default configuration is set where all ports are in High-Impedance mode with outputs disabled.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 8V54816ANLG
Product Name 16-Port, Bi-directional M-LVDS Clock Cross-Point Switch
Technology LVDS
Device Type Buffer
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Encoders, Decoders, Converters - 54LS147/BEA - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details
QFN Interface Transceiver IC - 722-SI2439-A-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Power Switch ICs - 1464777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 2.4 v
View Details
Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers