Integrated Device Technology 1:8 LVDS Fanout Buffer with 2-Input Multiplexer for 1PPS Applications 8V34S208NLGI8

Description
The 8V34S208 is a differential 1:8 LVDS fanout buffer with a 2:1 input multiplexer. The device accepts DC to 250MHz clock and data signals and is designed for 1Hz clock / 1PPS , 2kHz and 8kHz signal distribution. Controlled by the input mode selection pin, the differential input stages accept both rectangular or sinusoidal signals. The 8V34S208 also provides level translated LVCMOS / LVTTL outputs which are copies of the individual differential inputs CLKA and CLKB . The propagation delay of the device is very low, providing an ideal solution for clock distribution circuits with tight phase alignment requirements. The multiplexer select pin ( SEL ) allows to select one out of two input signals, which is copied to the four differential outputs.
Datasheet
Description
The 8V34S208 is a differential 1:8 LVDS fanout buffer with a 2:1 input multiplexer. The device accepts DC to 250MHz clock and data signals and is designed for 1Hz clock / 1PPS , 2kHz and 8kHz signal distribution. Controlled by the input mode selection pin, the differential input stages accept both rectangular or sinusoidal signals. The 8V34S208 also provides level translated LVCMOS / LVTTL outputs which are copies of the individual differential inputs CLKA and CLKB . The propagation delay of the device is very low, providing an ideal solution for clock distribution circuits with tight phase alignment requirements. The multiplexer select pin ( SEL ) allows to select one out of two input signals, which is copied to the four differential outputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:8 LVDS Fanout Buffer with 2-Input Multiplexer for 1PPS Applications - 8V34S208NLGI8 - Integrated Device Technology
San Jose, CA, USA
1:8 LVDS Fanout Buffer with 2-Input Multiplexer for 1PPS Applications
8V34S208NLGI8
1:8 LVDS Fanout Buffer with 2-Input Multiplexer for 1PPS Applications 8V34S208NLGI8
The 8V34S208 is a differential 1:8 LVDS fanout buffer with a 2:1 input multiplexer. The device accepts DC to 250MHz clock and data signals and is designed for 1Hz clock / 1PPS , 2kHz and 8kHz signal distribution. Controlled by the input mode selection pin, the differential input stages accept both rectangular or sinusoidal signals. The 8V34S208 also provides level translated LVCMOS / LVTTL outputs which are copies of the individual differential inputs CLKA and CLKB . The propagation delay of the device is very low, providing an ideal solution for clock distribution circuits with tight phase alignment requirements. The multiplexer select pin ( SEL ) allows to select one out of two input signals, which is copied to the four differential outputs.

The 8V34S208 is a differential 1:8 LVDS fanout buffer with a 2:1 input multiplexer. The device accepts DC to 250MHz clock and data signals and is designed for 1Hz clock / 1PPS , 2kHz and 8kHz signal distribution. Controlled by the input mode selection pin, the differential input stages accept both rectangular or sinusoidal signals. The 8V34S208 also provides level translated LVCMOS / LVTTL outputs which are copies of the individual differential inputs CLKA and CLKB . The propagation delay of the device is very low, providing an ideal solution for clock distribution circuits with tight phase alignment requirements. The multiplexer select pin ( SEL ) allows to select one out of two input signals, which is copied to the four differential outputs.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 8V34S208NLGI8
Product Name 1:8 LVDS Fanout Buffer with 2-Input Multiplexer for 1PPS Applications
Technology LVDS
Device Type Buffer
Supply Voltage 2.5V; 3.3V; Other; 2.50-2.50,3.30-3.30
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Interface Transceiver IC - 735-ML6420CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Human Machine Interface (HMI) - 762-3057/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 722-SI3016-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers