Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8V33004-001PGGI 8V33004-001PGGI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729295-8V33004-001PG GI Manufacturer Homepage: www.idt.com Reference case: TSSOP20 Reference Date Code: 1217+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729295-8V33004-001PG GI Manufacturer Homepage: www.idt.com Reference case: TSSOP20 Reference Date Code: 1217+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8V33004-001PGGI - 729295-8V33004-001PGGI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8V33004-001PGGI
729295-8V33004-001PGGI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8V33004-001PGGI 729295-8V33004-001PGGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729295-8V33004-001PG GI Manufacturer Homepage: www.idt.com Reference case: TSSOP20 Reference Date Code: 1217+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 729295-8V33004-001PGGI
Manufacturer Homepage: www.idt.com
Reference case: TSSOP20
Reference Date Code: 1217+
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 729295-8V33004-001PGGI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8V33004-001PGGI
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock and Timing IC - 728-CY22381SXI-194T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AMTE4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
3 suppliers
SPI Real-Time Clock Module - RV-8063-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
View Details