The IDT8T79S838 -08I is a high performance, 1-to-8, differential input to universal output fanout buffer. The device is designed for signal fanout of high-frequency clock signals in applications requiring output frequencies generated simultaneously. The IDT8T79S838 -08I is optimized for 3.3V and 2.5V supply voltages and a temperature range of -40°C to 85°C. The device is packaged in a space-saving 32 lead VFQFN package.
| Integrated Device Technology | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 8T79S838-08NLGI8 |
| Product Name | 1-to-8 Differential to Universal Output Fanout Buffer |
| Device Type | Buffer |