Integrated Device Technology 1-to-8 Differential to Universal Output Clock Divider/Fanout Buffer 8T79S818A-08NLGI8

Description
The 8T79S818I -08 is a high performance, 1-to-8, differential input to universal output clock divider and fanout buffer. The device is designed for frequency-division and signal fanout of high-frequency clock signals in applications requiring four different output frequencies generated simultaneously. Each bank of two outputs has a selectable divider value of ÷1 through ÷6 and ÷8. The 8T79S818I -08 is optimized for 3.3 V and 2.5 V supply voltages and a temperature range of -40°C to 85°C. The device is packaged in a space-saving 32 lead VFQFN package.
Datasheet
Description
The 8T79S818I -08 is a high performance, 1-to-8, differential input to universal output clock divider and fanout buffer. The device is designed for frequency-division and signal fanout of high-frequency clock signals in applications requiring four different output frequencies generated simultaneously. Each bank of two outputs has a selectable divider value of ÷1 through ÷6 and ÷8. The 8T79S818I -08 is optimized for 3.3 V and 2.5 V supply voltages and a temperature range of -40°C to 85°C. The device is packaged in a space-saving 32 lead VFQFN package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-to-8 Differential to Universal Output Clock Divider/Fanout Buffer - 8T79S818A-08NLGI8 - Integrated Device Technology
San Jose, CA, USA
1-to-8 Differential to Universal Output Clock Divider/Fanout Buffer
8T79S818A-08NLGI8
1-to-8 Differential to Universal Output Clock Divider/Fanout Buffer 8T79S818A-08NLGI8
The 8T79S818I -08 is a high performance, 1-to-8, differential input to universal output clock divider and fanout buffer. The device is designed for frequency-division and signal fanout of high-frequency clock signals in applications requiring four different output frequencies generated simultaneously. Each bank of two outputs has a selectable divider value of ÷1 through ÷6 and ÷8. The 8T79S818I -08 is optimized for 3.3 V and 2.5 V supply voltages and a temperature range of -40°C to 85°C. The device is packaged in a space-saving 32 lead VFQFN package.

The 8T79S818I -08 is a high performance, 1-to-8, differential input to universal output clock divider and fanout buffer. The device is designed for frequency-division and signal fanout of high-frequency clock signals in applications requiring four different output frequencies generated simultaneously. Each bank of two outputs has a selectable divider value of ÷1 through ÷6 and ÷8. The 8T79S818I -08 is optimized for 3.3 V and 2.5 V supply voltages and a temperature range of -40°C to 85°C. The device is packaged in a space-saving 32 lead VFQFN package.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 8T79S818A-08NLGI8
Product Name 1-to-8 Differential to Universal Output Clock Divider/Fanout Buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3010-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 4097BE - 075774-4097BE - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 24-PDIP
View Details
Human Machine Interface (HMI) - 762-4102 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 2060252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type TSOT-25
View Details