Integrated Device Technology 1:10 LVPECL Output Fanout Buffer 8T53S111NLGI

Description
The 8T53S111I is a high-performance differential LVPECL fanout buffer. The device is designed for the fanout of high-frequency, very low additive phase-noise clock and data signals. The 8T53S111I is characterized to operate from a 3.3V and 2.5V power supply. Guaranteed output-to-output and part-to-part skew characteristics make the 8T53S111I ideal for those clock distribution applications demanding well-defined performance and repeatability. Two selectable differential inputs and ten low skew outputs are available. The integrated VREF voltage generator enables easy interfacing of single-ended signals to the device inputs. The device is optimized for low power consumption and low additive phase noise.
Datasheet
Description
The 8T53S111I is a high-performance differential LVPECL fanout buffer. The device is designed for the fanout of high-frequency, very low additive phase-noise clock and data signals. The 8T53S111I is characterized to operate from a 3.3V and 2.5V power supply. Guaranteed output-to-output and part-to-part skew characteristics make the 8T53S111I ideal for those clock distribution applications demanding well-defined performance and repeatability. Two selectable differential inputs and ten low skew outputs are available. The integrated VREF voltage generator enables easy interfacing of single-ended signals to the device inputs. The device is optimized for low power consumption and low additive phase noise.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:10 LVPECL Output Fanout Buffer - 8T53S111NLGI - Integrated Device Technology
San Jose, CA, USA
1:10 LVPECL Output Fanout Buffer
8T53S111NLGI
1:10 LVPECL Output Fanout Buffer 8T53S111NLGI
The 8T53S111I is a high-performance differential LVPECL fanout buffer. The device is designed for the fanout of high-frequency, very low additive phase-noise clock and data signals. The 8T53S111I is characterized to operate from a 3.3V and 2.5V power supply. Guaranteed output-to-output and part-to-part skew characteristics make the 8T53S111I ideal for those clock distribution applications demanding well-defined performance and repeatability. Two selectable differential inputs and ten low skew outputs are available. The integrated VREF voltage generator enables easy interfacing of single-ended signals to the device inputs. The device is optimized for low power consumption and low additive phase noise.

The 8T53S111I is a high-performance differential LVPECL fanout buffer. The device is designed for the fanout of high-frequency, very low additive phase-noise clock and data signals. The 8T53S111I is characterized to operate from a 3.3V and 2.5V power supply. Guaranteed output-to-output and part-to-part skew characteristics make the 8T53S111I ideal for those clock distribution applications demanding well-defined performance and repeatability. Two selectable differential inputs and ten low skew outputs are available. The integrated VREF voltage generator enables easy interfacing of single-ended signals to the device inputs. The device is optimized for low power consumption and low additive phase noise.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 8T53S111NLGI
Product Name 1:10 LVPECL Output Fanout Buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF7219TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 863-1836-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 16-UFQFN Exposed Pad
Pins 16 #
View Details
2 suppliers