CDCV857B, CDCV857BI 2.5-V Phase-Lock Loop Clock Driver 48-TSSOP -40 to 85
2.5-V phase-lock loop clock driver 48-TSSOP -40 to 85 Product overview: CDCV857BIDGGR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCV857BIDGGR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 079935-CDCV857BIDGGR
Packaging: Reel - TR
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2.3 V to 2.7 V
Maximum Input Frequency: 200MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
"PLL Clock Driver IC 200MHz 1 48-TFSOP (0.240"", 6.10mm Width)"
PLL Based Clock Driver, 857 Series, 10 True Output(s), 0 Inverted Output(s), PDSO48
IC SSTL-II PLL CLK-DRVR 48TSSOP
PLL Clock Driver IC 200MHz 1 48-TFSOP (0.240", 6.10mm Width)
IC PLL CLOCK DRIVER 48TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCV857BIDGGR | 728-CDCV857BIDGGR | 079935-CDCV857BIDGGR | 296-43021-2-ND | CDCV857BIDGGR | CDCV857BIDGGR | CDCV857BIDGGR | CDCV857BIDGGR |
| Product Name | CDCV857BI CDCV857B, CDCV857BI 2.5-V Phase-Lock Loop Clock Driver | TSSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV857BIDGGR | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Driver | Clock Generator | Clock Driver; Clock Generator | Real Time Clock; Clock Driver | Clock Generator | Clock Driver | Yes with Bypass; Clock Generator | |
| Package Type | TSSOP | Tape and Reel | Surface Mount; 48-TSSOP | Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)" | SOP; SSOP | Surface Mount; Surface Mount | Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) | SSOP |
| Supply Voltage | 2.5 volts | 2.3 to 2.7 volts | 2.3 to 2.7 volts | 2.3 to 2.7 volts | ||||
| Frequency | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz |