The 8T39S11A is a high-performance clock fanout buffer. The input clock can be selected from two differential inputs or one crystal input. The internal oscillator circuit is automatically disabled if the crystal input is not selected. The crystal pin can be driven by a single-ended clock.The selected signal is distributed to ten differential outputs which can be configured as LVPECL , LVDS or HSCL outputs. In addition, an LVCMOS output is provided. All outputs can be disabled into a high-impedance state. The device is designed for a signal fanout of high-frequency, low phase-noise clock and data signal. The outputs are at a defined level when inputs are open or tied to ground. It is designed to operate from a 3.3V or 2.5V core power supply, and either a 3.3V or 2.5V output operating supply.
| Integrated Device Technology | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 8T39S11ANLGI |
| Product Name | Crystal or Differential to Differential Clock Fanout Buffer |
| Device Type | Buffer |