The 8SLVD1208I is a high-performance differential LVDS fanout buffer. The device is designed for the fanout of high-frequency, very low additive phase-noise clock and data signals. The 8SLVD1208I is characterized to operate from a 2.5V power supply. Guaranteed output-to-output and part-to-part skew characteristics make the 8SLVD1208I ideal for those clock distribution applications demanding well-defined performance and repeatability. Two selectable differential inputs and eight low skew outputs are available. The integrated bias voltage reference enables easy interfacing of single-ended signals to the device inputs. The device is optimized for low power consumption and low additive phase noise. For a 3.3 V version of this device, please refer to the 8SLVD1208 -33I.
| Integrated Device Technology | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 8SLVD1208NBGI/W |
| Product Name | 1:8, LVDS Output Fanout Buffer |
| Technology | LVDS |
| Device Type | Buffer |
| Supply Voltage | 2.5V |