Integrated Device Technology Differential-to-LVDS Buffer/Divider W/Internal Termination 8S89875AKILF

Description
The 8S89875I is a high speed Differential-to- LVDS Buffer/Divider w/Internal Termination. The 8S89875I has selectable ÷1, ÷2, ÷4, ÷8, ÷16 output divider. The clock input has internal termination resistors, allowing it to interface with several differential signal types while minimizing the number of required external components. The device is packaged in a small, 3mm x 3mm VFQFN package, making it ideal for use on space-constrained boards.
Datasheet
Description
The 8S89875I is a high speed Differential-to- LVDS Buffer/Divider w/Internal Termination. The 8S89875I has selectable ÷1, ÷2, ÷4, ÷8, ÷16 output divider. The clock input has internal termination resistors, allowing it to interface with several differential signal types while minimizing the number of required external components. The device is packaged in a small, 3mm x 3mm VFQFN package, making it ideal for use on space-constrained boards.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential-to-LVDS Buffer/Divider W/Internal Termination - 8S89875AKILF - Integrated Device Technology
San Jose, CA, USA
Differential-to-LVDS Buffer/Divider W/Internal Termination
8S89875AKILF
Differential-to-LVDS Buffer/Divider W/Internal Termination 8S89875AKILF
The 8S89875I is a high speed Differential-to- LVDS Buffer/Divider w/Internal Termination. The 8S89875I has selectable ÷1, ÷2, ÷4, ÷8, ÷16 output divider. The clock input has internal termination resistors, allowing it to interface with several differential signal types while minimizing the number of required external components. The device is packaged in a small, 3mm x 3mm VFQFN package, making it ideal for use on space-constrained boards.

The 8S89875I is a high speed Differential-to- LVDS Buffer/Divider w/Internal Termination. The 8S89875I has selectable ÷1, ÷2, ÷4, ÷8, ÷16 output divider. The clock input has internal termination resistors, allowing it to interface with several differential signal types while minimizing the number of required external components. The device is packaged in a small, 3mm x 3mm VFQFN package, making it ideal for use on space-constrained boards.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 8S89875AKILF
Product Name Differential-to-LVDS Buffer/Divider W/Internal Termination
Technology LVDS
Device Type Buffer
Supply Voltage 2.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
RF Front End (LNA + PA) - 2312-QM55001SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-WQFN Exposed Pad
Pins 24 #
View Details
Serial interface - 750-652/040-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Interface - Interface - Telecom - SI32178-B-FM1 - 933441-SI32178-B-FM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Package Type 42-QFN (5x7)
View Details
6 suppliers