Integrated Device Technology Low Skew,2-to-4 LVCMOS/LVTTL-to-LVPECL/ECL Clock Multiplexer 8S89834AKILFT

Description
The 8S89834I is a high speed 2-to-4 LVCMOS / LVTTL -to- LVPECL / ECL Clock Multiplexer. The 8S89834I is optimized for high speed and very low output skew, making it suitable for use in demanding applications such as SONET , 1 Gigabit and 10 Gigabit Ethernet, and Fibre Channel. The device also has an output enable pin which may be useful for system test and debug purposes. The 8S89834I is packaged in a small 3mm x 3mm 16-pin VFQFN package which makes it ideal for use in space-constrained applications.
Datasheet
Description
The 8S89834I is a high speed 2-to-4 LVCMOS / LVTTL -to- LVPECL / ECL Clock Multiplexer. The 8S89834I is optimized for high speed and very low output skew, making it suitable for use in demanding applications such as SONET , 1 Gigabit and 10 Gigabit Ethernet, and Fibre Channel. The device also has an output enable pin which may be useful for system test and debug purposes. The 8S89834I is packaged in a small 3mm x 3mm 16-pin VFQFN package which makes it ideal for use in space-constrained applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,2-to-4 LVCMOS/LVTTL-to-LVPECL/ECL Clock Multiplexer - 8S89834AKILFT - Integrated Device Technology
San Jose, CA, USA
Low Skew,2-to-4 LVCMOS/LVTTL-to-LVPECL/ECL Clock Multiplexer
8S89834AKILFT
Low Skew,2-to-4 LVCMOS/LVTTL-to-LVPECL/ECL Clock Multiplexer 8S89834AKILFT
The 8S89834I is a high speed 2-to-4 LVCMOS / LVTTL -to- LVPECL / ECL Clock Multiplexer. The 8S89834I is optimized for high speed and very low output skew, making it suitable for use in demanding applications such as SONET , 1 Gigabit and 10 Gigabit Ethernet, and Fibre Channel. The device also has an output enable pin which may be useful for system test and debug purposes. The 8S89834I is packaged in a small 3mm x 3mm 16-pin VFQFN package which makes it ideal for use in space-constrained applications.

The 8S89834I is a high speed 2-to-4 LVCMOS / LVTTL -to- LVPECL / ECL Clock Multiplexer. The 8S89834I is optimized for high speed and very low output skew, making it suitable for use in demanding applications such as SONET , 1 Gigabit and 10 Gigabit Ethernet, and Fibre Channel. The device also has an output enable pin which may be useful for system test and debug purposes. The 8S89834I is packaged in a small 3mm x 3mm 16-pin VFQFN package which makes it ideal for use in space-constrained applications.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 8S89834AKILFT
Product Name Low Skew,2-to-4 LVCMOS/LVTTL-to-LVPECL/ECL Clock Multiplexer
Technology CMOS
Device Type Buffer
Supply Voltage 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Power Switch ICs - 276969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type DFN1010-4
View Details
 - 54LS356J - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; DIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details