Integrated Device Technology Low Skew,2-to-4 LVCMOS/LVTTL-to-LVPECL/ECL Clock Multiplexer 8S89834AKILF

Description
The 8S89834I is a high speed 2-to-4 LVCMOS / LVTTL -to- LVPECL / ECL Clock Multiplexer. The 8S89834I is optimized for high speed and very low output skew, making it suitable for use in demanding applications such as SONET , 1 Gigabit and 10 Gigabit Ethernet, and Fibre Channel. The device also has an output enable pin which may be useful for system test and debug purposes. The 8S89834I is packaged in a small 3mm x 3mm 16-pin VFQFN package which makes it ideal for use in space-constrained applications.
Datasheet
Description
The 8S89834I is a high speed 2-to-4 LVCMOS / LVTTL -to- LVPECL / ECL Clock Multiplexer. The 8S89834I is optimized for high speed and very low output skew, making it suitable for use in demanding applications such as SONET , 1 Gigabit and 10 Gigabit Ethernet, and Fibre Channel. The device also has an output enable pin which may be useful for system test and debug purposes. The 8S89834I is packaged in a small 3mm x 3mm 16-pin VFQFN package which makes it ideal for use in space-constrained applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,2-to-4 LVCMOS/LVTTL-to-LVPECL/ECL Clock Multiplexer - 8S89834AKILF - Integrated Device Technology
San Jose, CA, USA
Low Skew,2-to-4 LVCMOS/LVTTL-to-LVPECL/ECL Clock Multiplexer
8S89834AKILF
Low Skew,2-to-4 LVCMOS/LVTTL-to-LVPECL/ECL Clock Multiplexer 8S89834AKILF
The 8S89834I is a high speed 2-to-4 LVCMOS / LVTTL -to- LVPECL / ECL Clock Multiplexer. The 8S89834I is optimized for high speed and very low output skew, making it suitable for use in demanding applications such as SONET , 1 Gigabit and 10 Gigabit Ethernet, and Fibre Channel. The device also has an output enable pin which may be useful for system test and debug purposes. The 8S89834I is packaged in a small 3mm x 3mm 16-pin VFQFN package which makes it ideal for use in space-constrained applications.

The 8S89834I is a high speed 2-to-4 LVCMOS / LVTTL -to- LVPECL / ECL Clock Multiplexer. The 8S89834I is optimized for high speed and very low output skew, making it suitable for use in demanding applications such as SONET , 1 Gigabit and 10 Gigabit Ethernet, and Fibre Channel. The device also has an output enable pin which may be useful for system test and debug purposes. The 8S89834I is packaged in a small 3mm x 3mm 16-pin VFQFN package which makes it ideal for use in space-constrained applications.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 8S89834AKILF
Product Name Low Skew,2-to-4 LVCMOS/LVTTL-to-LVPECL/ECL Clock Multiplexer
Technology CMOS
Device Type Buffer
Supply Voltage 2.5V; 3.3V; Other; 2.50-2.50,3.30-3.30
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Interface Transceiver IC - 879-RF2948B - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Bulk
View Details
Human Machine Interface (HMI) - 762-5204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Telecom - SI3216M-C-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers