Integrated Device Technology Low Skew,1-to-4 Differential-to-LVDS Fanout Buffer W/Internal Termination 8S89833AKILFT

Description
The 8S89833I is a high speed 1-to-4 Differential-to- LVDS Fanout Buffer with Internal Termination. The 8S89833I is optimized for high speed and very low output skew, making it suitable for use in demanding applications such as SONET , 1 Gigabit and 10 Gigabit Ethernet, and Fibre Channel. The internally terminated differential input and VREF_AC pin allow other differential signal families such as LVPECL , LVDS , and CML to be easily interfaced to the input with minimal use of external components. The device also has an output enable pin which may be useful for system test and debug purposes. The 8S89833I is packaged in a small 3mm x 3mm 16-pin VFQFN package which makes it ideal for use in space-constrained applications.
Datasheet
Description
The 8S89833I is a high speed 1-to-4 Differential-to- LVDS Fanout Buffer with Internal Termination. The 8S89833I is optimized for high speed and very low output skew, making it suitable for use in demanding applications such as SONET , 1 Gigabit and 10 Gigabit Ethernet, and Fibre Channel. The internally terminated differential input and VREF_AC pin allow other differential signal families such as LVPECL , LVDS , and CML to be easily interfaced to the input with minimal use of external components. The device also has an output enable pin which may be useful for system test and debug purposes. The 8S89833I is packaged in a small 3mm x 3mm 16-pin VFQFN package which makes it ideal for use in space-constrained applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-4 Differential-to-LVDS Fanout Buffer W/Internal Termination - 8S89833AKILFT - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-4 Differential-to-LVDS Fanout Buffer W/Internal Termination
8S89833AKILFT
Low Skew,1-to-4 Differential-to-LVDS Fanout Buffer W/Internal Termination 8S89833AKILFT
The 8S89833I is a high speed 1-to-4 Differential-to- LVDS Fanout Buffer with Internal Termination. The 8S89833I is optimized for high speed and very low output skew, making it suitable for use in demanding applications such as SONET , 1 Gigabit and 10 Gigabit Ethernet, and Fibre Channel. The internally terminated differential input and VREF_AC pin allow other differential signal families such as LVPECL , LVDS , and CML to be easily interfaced to the input with minimal use of external components. The device also has an output enable pin which may be useful for system test and debug purposes. The 8S89833I is packaged in a small 3mm x 3mm 16-pin VFQFN package which makes it ideal for use in space-constrained applications.

The 8S89833I is a high speed 1-to-4 Differential-to- LVDS Fanout Buffer with Internal Termination. The 8S89833I is optimized for high speed and very low output skew, making it suitable for use in demanding applications such as SONET , 1 Gigabit and 10 Gigabit Ethernet, and Fibre Channel. The internally terminated differential input and VREF_AC pin allow other differential signal families such as LVPECL , LVDS , and CML to be easily interfaced to the input with minimal use of external components. The device also has an output enable pin which may be useful for system test and debug purposes. The 8S89833I is packaged in a small 3mm x 3mm 16-pin VFQFN package which makes it ideal for use in space-constrained applications.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 8S89833AKILFT
Product Name Low Skew,1-to-4 Differential-to-LVDS Fanout Buffer W/Internal Termination
Technology LVDS
Device Type Buffer
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5348CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 C (14 F)
Package Type DIP
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4568SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-DFN Exposed Pad
Pins 10 #
View Details
Human Machine Interface (HMI) - 762-4201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI3019-C-FT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers