Integrated Device Technology Low Skew,2:1 LVPECL MUX With 1:8 Fanout And Internal Termination 8S89202BKILFT

Description
The 8S89202I is a high speed 1-to-8 Differential-to- LVPECL Clock Divider and is part of the high performance clock solutions from IDT . The 8S89202I is optimized for high speed and very low output skew, making it suitable for use in demanding applications such as SONET , 1 Gigabit and 10 Gigabit Ethernet, and Fibre Channel. The internally terminated differential inputs and VREF_AC pins allow other differential signal families such as LVPECL , LVDS and CML to be easily interfaced to the input with minimal use of external components. The device also has a selectable ÷1, ÷2, ÷4 output divider, which can allow the part to support multiple output frequencies from the same reference clock. The 8S89202I is packaged in a small 5mm x 5mm 32-pin VFQFN package which makes it ideal for use in space-constrained applications.
Datasheet
Description
The 8S89202I is a high speed 1-to-8 Differential-to- LVPECL Clock Divider and is part of the high performance clock solutions from IDT . The 8S89202I is optimized for high speed and very low output skew, making it suitable for use in demanding applications such as SONET , 1 Gigabit and 10 Gigabit Ethernet, and Fibre Channel. The internally terminated differential inputs and VREF_AC pins allow other differential signal families such as LVPECL , LVDS and CML to be easily interfaced to the input with minimal use of external components. The device also has a selectable ÷1, ÷2, ÷4 output divider, which can allow the part to support multiple output frequencies from the same reference clock. The 8S89202I is packaged in a small 5mm x 5mm 32-pin VFQFN package which makes it ideal for use in space-constrained applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,2:1 LVPECL MUX With 1:8 Fanout And Internal Termination - 8S89202BKILFT - Integrated Device Technology
San Jose, CA, USA
Low Skew,2:1 LVPECL MUX With 1:8 Fanout And Internal Termination
8S89202BKILFT
Low Skew,2:1 LVPECL MUX With 1:8 Fanout And Internal Termination 8S89202BKILFT
The 8S89202I is a high speed 1-to-8 Differential-to- LVPECL Clock Divider and is part of the high performance clock solutions from IDT . The 8S89202I is optimized for high speed and very low output skew, making it suitable for use in demanding applications such as SONET , 1 Gigabit and 10 Gigabit Ethernet, and Fibre Channel. The internally terminated differential inputs and VREF_AC pins allow other differential signal families such as LVPECL , LVDS and CML to be easily interfaced to the input with minimal use of external components. The device also has a selectable ÷1, ÷2, ÷4 output divider, which can allow the part to support multiple output frequencies from the same reference clock. The 8S89202I is packaged in a small 5mm x 5mm 32-pin VFQFN package which makes it ideal for use in space-constrained applications.

The 8S89202I is a high speed 1-to-8 Differential-to- LVPECL Clock Divider and is part of the high performance clock solutions from IDT . The 8S89202I is optimized for high speed and very low output skew, making it suitable for use in demanding applications such as SONET , 1 Gigabit and 10 Gigabit Ethernet, and Fibre Channel. The internally terminated differential inputs and VREF_AC pins allow other differential signal families such as LVPECL , LVDS and CML to be easily interfaced to the input with minimal use of external components. The device also has a selectable ÷1, ÷2, ÷4 output divider, which can allow the part to support multiple output frequencies from the same reference clock. The 8S89202I is packaged in a small 5mm x 5mm 32-pin VFQFN package which makes it ideal for use in space-constrained applications.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 8S89202BKILFT
Product Name Low Skew,2:1 LVPECL MUX With 1:8 Fanout And Internal Termination
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR - 198424-A5358CLWTR - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Interface Transceiver IC - 879-RF2948B - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Bulk
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI32183-A-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers