Integrated Device Technology Low Skew,2,4,8 Differential-to-LVPECL Clock Divider 8S73034AGILFT

Description
The 8S73034I is a high-speed, differential-to- LVPECL clock divider designed for high-performance telecommunication, computing and networking applications. High clock frequency capability and the differential design make the 8S73034I an ideal choice for performance clock distribution networks. The device frequency-divides the input clock by ÷2, ÷4 and ÷8. Each frequency-divided clock signal is output at a separate LVPECL output. The differential input pair can be driven by LVPECL , LVDS , CML and SSTL signals. Single-ended input signals are supported by using the integrated bias voltage generator ( VBB ). The 8S73034I is optimized for 3.3V and 2.5V power supply voltages and the temperature range of -40 to +85°C. The device is available in space-saving 16-lead TSSOP and SOIC packages.
Datasheet
Description
The 8S73034I is a high-speed, differential-to- LVPECL clock divider designed for high-performance telecommunication, computing and networking applications. High clock frequency capability and the differential design make the 8S73034I an ideal choice for performance clock distribution networks. The device frequency-divides the input clock by ÷2, ÷4 and ÷8. Each frequency-divided clock signal is output at a separate LVPECL output. The differential input pair can be driven by LVPECL , LVDS , CML and SSTL signals. Single-ended input signals are supported by using the integrated bias voltage generator ( VBB ). The 8S73034I is optimized for 3.3V and 2.5V power supply voltages and the temperature range of -40 to +85°C. The device is available in space-saving 16-lead TSSOP and SOIC packages.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,2,4,8 Differential-to-LVPECL Clock Divider - 8S73034AGILFT - Integrated Device Technology
San Jose, CA, USA
Low Skew,2,4,8 Differential-to-LVPECL Clock Divider
8S73034AGILFT
Low Skew,2,4,8 Differential-to-LVPECL Clock Divider 8S73034AGILFT
The 8S73034I is a high-speed, differential-to- LVPECL clock divider designed for high-performance telecommunication, computing and networking applications. High clock frequency capability and the differential design make the 8S73034I an ideal choice for performance clock distribution networks. The device frequency-divides the input clock by ÷2, ÷4 and ÷8. Each frequency-divided clock signal is output at a separate LVPECL output. The differential input pair can be driven by LVPECL , LVDS , CML and SSTL signals. Single-ended input signals are supported by using the integrated bias voltage generator ( VBB ). The 8S73034I is optimized for 3.3V and 2.5V power supply voltages and the temperature range of -40 to +85°C. The device is available in space-saving 16-lead TSSOP and SOIC packages.

The 8S73034I is a high-speed, differential-to- LVPECL clock divider designed for high-performance telecommunication, computing and networking applications. High clock frequency capability and the differential design make the 8S73034I an ideal choice for performance clock distribution networks. The device frequency-divides the input clock by ÷2, ÷4 and ÷8. Each frequency-divided clock signal is output at a separate LVPECL output. The differential input pair can be driven by LVPECL , LVDS , CML and SSTL signals. Single-ended input signals are supported by using the integrated bias voltage generator ( VBB ). The 8S73034I is optimized for 3.3V and 2.5V power supply voltages and the temperature range of -40 to +85°C. The device is available in space-saving 16-lead TSSOP and SOIC packages.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 8S73034AGILFT
Product Name Low Skew,2,4,8 Differential-to-LVPECL Clock Divider
Supply Voltage 2.5V; 3.3V; Other; 2.50-2.50,3.30-3.30
Unlock Full Specs
to access all available technical data

Similar Products

Laser Driver - TQP5115 - VAST STOCK CO., LIMITED
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Line Interface ICs - 1897438 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
 - 26S10/BFA - Rochester Electronics
Rochester Electronics
Specs
Device Type Transceiver
Package Type CFP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details