Integrated Device Technology Low Skew,2,4,8 Differential-to-LVPECL Clock Divider 8S73034AGILF

Description
The 8S73034I is a high-speed, differential-to- LVPECL clock divider designed for high-performance telecommunication, computing and networking applications. High clock frequency capability and the differential design make the 8S73034I an ideal choice for performance clock distribution networks. The device frequency-divides the input clock by ÷2, ÷4 and ÷8. Each frequency-divided clock signal is output at a separate LVPECL output. The differential input pair can be driven by LVPECL , LVDS , CML and SSTL signals. Single-ended input signals are supported by using the integrated bias voltage generator ( VBB ). The 8S73034I is optimized for 3.3V and 2.5V power supply voltages and the temperature range of -40 to +85°C. The device is available in space-saving 16-lead TSSOP and SOIC packages.
Datasheet
Description
The 8S73034I is a high-speed, differential-to- LVPECL clock divider designed for high-performance telecommunication, computing and networking applications. High clock frequency capability and the differential design make the 8S73034I an ideal choice for performance clock distribution networks. The device frequency-divides the input clock by ÷2, ÷4 and ÷8. Each frequency-divided clock signal is output at a separate LVPECL output. The differential input pair can be driven by LVPECL , LVDS , CML and SSTL signals. Single-ended input signals are supported by using the integrated bias voltage generator ( VBB ). The 8S73034I is optimized for 3.3V and 2.5V power supply voltages and the temperature range of -40 to +85°C. The device is available in space-saving 16-lead TSSOP and SOIC packages.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,2,4,8 Differential-to-LVPECL Clock Divider - 8S73034AGILF - Integrated Device Technology
San Jose, CA, USA
Low Skew,2,4,8 Differential-to-LVPECL Clock Divider
8S73034AGILF
Low Skew,2,4,8 Differential-to-LVPECL Clock Divider 8S73034AGILF
The 8S73034I is a high-speed, differential-to- LVPECL clock divider designed for high-performance telecommunication, computing and networking applications. High clock frequency capability and the differential design make the 8S73034I an ideal choice for performance clock distribution networks. The device frequency-divides the input clock by ÷2, ÷4 and ÷8. Each frequency-divided clock signal is output at a separate LVPECL output. The differential input pair can be driven by LVPECL , LVDS , CML and SSTL signals. Single-ended input signals are supported by using the integrated bias voltage generator ( VBB ). The 8S73034I is optimized for 3.3V and 2.5V power supply voltages and the temperature range of -40 to +85°C. The device is available in space-saving 16-lead TSSOP and SOIC packages.

The 8S73034I is a high-speed, differential-to- LVPECL clock divider designed for high-performance telecommunication, computing and networking applications. High clock frequency capability and the differential design make the 8S73034I an ideal choice for performance clock distribution networks. The device frequency-divides the input clock by ÷2, ÷4 and ÷8. Each frequency-divided clock signal is output at a separate LVPECL output. The differential input pair can be driven by LVPECL , LVDS , CML and SSTL signals. Single-ended input signals are supported by using the integrated bias voltage generator ( VBB ). The 8S73034I is optimized for 3.3V and 2.5V power supply voltages and the temperature range of -40 to +85°C. The device is available in space-saving 16-lead TSSOP and SOIC packages.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 8S73034AGILF
Product Name Low Skew,2,4,8 Differential-to-LVPECL Clock Divider
Supply Voltage 2.5V; 3.3V; Other; 2.50-2.50,3.30-3.30
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5348CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 C (14 F)
Package Type DIP
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4568SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-DFN Exposed Pad
Pins 10 #
View Details
Interface module - 289-175 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - I/O Expanders - AAT4292IJQ-T1 - 1011516-AAT4292IJQ-T1 - Win Source Electronics
Specs
Supply Voltage Other; 1.8 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 10-SC70JW
View Details
3 suppliers