Integrated Device Technology 2.5V LVDS, 1:6 Clock Buffer TerabufferII 8R9306NLGI

Description
The 8R9306I 2.5V differential clock buffer is a user-selectable differential input to six LVDS outputs. The fanout from a differential input to six LVDS outputs reduces loading on the preceding driver and provides an efficient clock distribution network. The 8R9306I can act as a translator from a differential HSTL , eHSTL, LVPECL (2.5V), LVPECL (3.3V), CML , or LVDS input to LVDS outputs. A single-ended 3.3V, 2.5V LVTTL input can also be used to translate to LVDS outputs. The redundant input capability allows for an asynchronous change-over from a primary clock source to a secondary clock source. Selectable reference inputs are controlled by SEL . The 8R9306I outputs can be asynchronously enabled/disabled. When disabled, the outputs will drive to the value selected by the GL pin. Multiple power and grounds reduce noise.
Datasheet
Description
The 8R9306I 2.5V differential clock buffer is a user-selectable differential input to six LVDS outputs. The fanout from a differential input to six LVDS outputs reduces loading on the preceding driver and provides an efficient clock distribution network. The 8R9306I can act as a translator from a differential HSTL , eHSTL, LVPECL (2.5V), LVPECL (3.3V), CML , or LVDS input to LVDS outputs. A single-ended 3.3V, 2.5V LVTTL input can also be used to translate to LVDS outputs. The redundant input capability allows for an asynchronous change-over from a primary clock source to a secondary clock source. Selectable reference inputs are controlled by SEL . The 8R9306I outputs can be asynchronously enabled/disabled. When disabled, the outputs will drive to the value selected by the GL pin. Multiple power and grounds reduce noise.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V LVDS, 1:6 Clock Buffer TerabufferII - 8R9306NLGI - Integrated Device Technology
San Jose, CA, USA
2.5V LVDS, 1:6 Clock Buffer TerabufferII
8R9306NLGI
2.5V LVDS, 1:6 Clock Buffer TerabufferII 8R9306NLGI
The 8R9306I 2.5V differential clock buffer is a user-selectable differential input to six LVDS outputs. The fanout from a differential input to six LVDS outputs reduces loading on the preceding driver and provides an efficient clock distribution network. The 8R9306I can act as a translator from a differential HSTL , eHSTL, LVPECL (2.5V), LVPECL (3.3V), CML , or LVDS input to LVDS outputs. A single-ended 3.3V, 2.5V LVTTL input can also be used to translate to LVDS outputs. The redundant input capability allows for an asynchronous change-over from a primary clock source to a secondary clock source. Selectable reference inputs are controlled by SEL . The 8R9306I outputs can be asynchronously enabled/disabled. When disabled, the outputs will drive to the value selected by the GL pin. Multiple power and grounds reduce noise.

The 8R9306I 2.5V differential clock buffer is a user-selectable differential input to six LVDS outputs. The fanout from a differential input to six LVDS outputs reduces loading on the preceding driver and provides an efficient clock distribution network. The 8R9306I can act as a translator from a differential HSTL , eHSTL, LVPECL (2.5V), LVPECL (3.3V), CML , or LVDS input to LVDS outputs. A single-ended 3.3V, 2.5V LVTTL input can also be used to translate to LVDS outputs. The redundant input capability allows for an asynchronous change-over from a primary clock source to a secondary clock source. Selectable reference inputs are controlled by SEL . The 8R9306I outputs can be asynchronously enabled/disabled. When disabled, the outputs will drive to the value selected by the GL pin. Multiple power and grounds reduce noise.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 8R9306NLGI
Product Name 2.5V LVDS, 1:6 Clock Buffer TerabufferII
Technology LVDS
Device Type Buffer
Supply Voltage 2.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2438-B-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tape & Reel (TR)
View Details
6 suppliers
LVDS Interface Ics - 1906263 - RS Components, Ltd.
Specs
Technology LVDS
Device Type Line / Bus Driver; Transmitter; Transmitter
Features RoHS
View Details
Interface - Interface - Sensor and Detector Interfaces - A5364CA-T - 766780-A5364CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP
View Details
7 suppliers