Integrated Device Technology 1:4 LVDS Output 1.8V Fanout Buffer 8P34S1204NLGI

Description
The IDT 8P34S1204i is a high-performance differential LVDS fanout buffer. The device is designed for the fanout of high-frequency, very low additive phase-noise clock and data signals. The 8P34S1204i is characterized to operate from a 1.8V power supply. Guaranteed low output-to-output and part-to-part skew characteristics make the 8P34S1204i ideal for those clock distribution applications demanding well-defined performance and repeatability. Two selectable differential inputs and four low skew outputs are available. The integrated bias voltage reference enables easy interfacing of AC -coupled signals to the device inputs. The device is optimized for low power consumption and low additive phase noise.
Datasheet
Description
The IDT 8P34S1204i is a high-performance differential LVDS fanout buffer. The device is designed for the fanout of high-frequency, very low additive phase-noise clock and data signals. The 8P34S1204i is characterized to operate from a 1.8V power supply. Guaranteed low output-to-output and part-to-part skew characteristics make the 8P34S1204i ideal for those clock distribution applications demanding well-defined performance and repeatability. Two selectable differential inputs and four low skew outputs are available. The integrated bias voltage reference enables easy interfacing of AC -coupled signals to the device inputs. The device is optimized for low power consumption and low additive phase noise.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:4 LVDS Output 1.8V Fanout Buffer - 8P34S1204NLGI - Integrated Device Technology
San Jose, CA, USA
1:4 LVDS Output 1.8V Fanout Buffer
8P34S1204NLGI
1:4 LVDS Output 1.8V Fanout Buffer 8P34S1204NLGI
The IDT 8P34S1204i is a high-performance differential LVDS fanout buffer. The device is designed for the fanout of high-frequency, very low additive phase-noise clock and data signals. The 8P34S1204i is characterized to operate from a 1.8V power supply. Guaranteed low output-to-output and part-to-part skew characteristics make the 8P34S1204i ideal for those clock distribution applications demanding well-defined performance and repeatability. Two selectable differential inputs and four low skew outputs are available. The integrated bias voltage reference enables easy interfacing of AC -coupled signals to the device inputs. The device is optimized for low power consumption and low additive phase noise.

The IDT 8P34S1204i is a high-performance differential LVDS fanout buffer. The device is designed for the fanout of high-frequency, very low additive phase-noise clock and data signals. The 8P34S1204i is characterized to operate from a 1.8V power supply. Guaranteed low output-to-output and part-to-part skew characteristics make the 8P34S1204i ideal for those clock distribution applications demanding well-defined performance and repeatability. Two selectable differential inputs and four low skew outputs are available. The integrated bias voltage reference enables easy interfacing of AC -coupled signals to the device inputs. The device is optimized for low power consumption and low additive phase noise.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 8P34S1204NLGI
Product Name 1:4 LVDS Output 1.8V Fanout Buffer
Technology LVDS
Device Type Buffer
Supply Voltage 1.8V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4206BSRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-3104/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI3215M-C-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
4 suppliers