Integrated Device Technology 1:6 LVDS Output 1.8V Fanout Buffer 8P34S1106NLGI

Description
The IDT 8P34S1106i is a high-performance differential LVDS fanout buffer. The device is designed for the fanout of high-frequency, very low additive phase-noise clock and data signals. The 8P34S1106i is characterized to operate from a 1.8V power supply. Guaranteed output-to-output and part-to-part skew characteristics make the 8P34S1106i ideal for those clock distribution applications demanding well-defined performance and repeatability. One differential input and six low skew outputs are available. The integrated bias voltage reference enables easy interfacing of AC -coupled signals to the differential device input. The device is optimized for low power consumption and low additive phase jitter.
Datasheet
Description
The IDT 8P34S1106i is a high-performance differential LVDS fanout buffer. The device is designed for the fanout of high-frequency, very low additive phase-noise clock and data signals. The 8P34S1106i is characterized to operate from a 1.8V power supply. Guaranteed output-to-output and part-to-part skew characteristics make the 8P34S1106i ideal for those clock distribution applications demanding well-defined performance and repeatability. One differential input and six low skew outputs are available. The integrated bias voltage reference enables easy interfacing of AC -coupled signals to the differential device input. The device is optimized for low power consumption and low additive phase jitter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:6 LVDS Output 1.8V Fanout Buffer - 8P34S1106NLGI - Integrated Device Technology
San Jose, CA, USA
1:6 LVDS Output 1.8V Fanout Buffer
8P34S1106NLGI
1:6 LVDS Output 1.8V Fanout Buffer 8P34S1106NLGI
The IDT 8P34S1106i is a high-performance differential LVDS fanout buffer. The device is designed for the fanout of high-frequency, very low additive phase-noise clock and data signals. The 8P34S1106i is characterized to operate from a 1.8V power supply. Guaranteed output-to-output and part-to-part skew characteristics make the 8P34S1106i ideal for those clock distribution applications demanding well-defined performance and repeatability. One differential input and six low skew outputs are available. The integrated bias voltage reference enables easy interfacing of AC -coupled signals to the differential device input. The device is optimized for low power consumption and low additive phase jitter.

The IDT 8P34S1106i is a high-performance differential LVDS fanout buffer. The device is designed for the fanout of high-frequency, very low additive phase-noise clock and data signals. The 8P34S1106i is characterized to operate from a 1.8V power supply. Guaranteed output-to-output and part-to-part skew characteristics make the 8P34S1106i ideal for those clock distribution applications demanding well-defined performance and repeatability. One differential input and six low skew outputs are available. The integrated bias voltage reference enables easy interfacing of AC -coupled signals to the differential device input. The device is optimized for low power consumption and low additive phase jitter.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 8P34S1106NLGI
Product Name 1:6 LVDS Output 1.8V Fanout Buffer
Technology LVDS
Device Type Buffer
Supply Voltage 1.8V
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS30/BFA - Rochester Electronics
Specs
Technology RS422
Package Type CFP16
View Details
2 suppliers
Interface Transceiver IC - 702-SI3050-E1-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Line Interface ICs - 1899765P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details