Texas Instruments CDCM9102 Low Noise Two Channel 100MHz PCIe Clock Generator CDCM9102RHBR

Description
Low Noise Two Channel 100MHz PCIe Clock Generator 32-VQFN -40 to 85
Request a Quote Datasheet
Description
Low Noise Two Channel 100MHz PCIe Clock Generator 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCM9102 Low Noise Two Channel 100MHz PCIe Clock Generator - CDCM9102RHBR - Texas Instruments
Dallas, TX, United States
CDCM9102 Low Noise Two Channel 100MHz PCIe Clock Generator
CDCM9102RHBR
CDCM9102 Low Noise Two Channel 100MHz PCIe Clock Generator CDCM9102RHBR
Low Noise Two Channel 100MHz PCIe Clock Generator 32-VQFN -40 to 85

Low Noise Two Channel 100MHz PCIe Clock Generator 32-VQFN -40 to 85

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-30478-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-30478-2-ND
Clock Generators, PLLs, Frequency Synthesizers 296-30478-2-ND
Clock Generator IC 100MHz 1 32-VFQFN Exposed Pad

Clock Generator IC 100MHz 1 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-30478-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-30478-1-ND
Clock Generators, PLLs, Frequency Synthesizers 296-30478-1-ND
Clock Generator IC 100MHz 1 32-VFQFN Exposed Pad

Clock Generator IC 100MHz 1 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-30478-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-30478-6-ND
Clock Generators, PLLs, Frequency Synthesizers 296-30478-6-ND
Clock Generator IC 100MHz 1 32-VFQFN Exposed Pad

Clock Generator IC 100MHz 1 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM9102RHBR - 1028780-CDCM9102RHBR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM9102RHBR
1028780-CDCM9102RHBR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM9102RHBR 1028780-CDCM9102RHBR
Manufacturer: Texas Instruments Win Source Part Number: 1028780-CDCM9102RHBR Packaging: Reel - TR Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS, LVDS, LVPECL PLL: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 100MHz Differential - Input and Output: No/Yes Alternative Parts (Cross-Reference): MC100LVEP34DTG; MK2049-44SITR; MK2049-44SI; CDCM9102RHBR; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028780-CDCM9102RHBR
Packaging: Reel - TR
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVCMOS, LVDS, LVPECL
PLL: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 100MHz
Differential - Input and Output: No/Yes
Alternative Parts (Cross-Reference): MC100LVEP34DTG; MK2049-44SITR; MK2049-44SI; CDCM9102RHBR;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100MHz VQFN Clock and Timing IC
728-CDCM9102RHBR
100MHz VQFN Clock and Timing IC 728-CDCM9102RHBR
Low Noise Two Channel 100MHz PCIe Clock Generator 32-VQFN -40 to 85 Product overview: CDCM9102RHBR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 100MHz, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCM9102RHBR can be used for catalog matching and distributor lookup.

Low Noise Two Channel 100MHz PCIe Clock Generator 32-VQFN -40 to 85 Product overview: CDCM9102RHBR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 100MHz, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCM9102RHBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM9102RHBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCM9102RHBR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCM9102RHBR
IC CLOCK GENERATOR 32VQFN

IC CLOCK GENERATOR 32VQFN

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM9102RHBR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCM9102RHBR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCM9102RHBR
IC CLK GEN 100MHZ 32QFN

IC CLK GEN 100MHZ 32QFN

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCM9102RHBR - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
CDCM9102RHBR
Clock Generators, PLLs, Frequency Synthesizers CDCM9102RHBR
IC CLK GEN 100MHZ 32QFN

IC CLK GEN 100MHZ 32QFN

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCM9102RHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCM9102RHBR
Clock Generators, PLLs, Frequency Synthesizers CDCM9102RHBR
Clock Generator IC 100MHz 1 32-VFQFN Exposed Pad

Clock Generator IC 100MHz 1 32-VFQFN Exposed Pad

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCM9102RHBR 296-30478-2-ND 1028780-CDCM9102RHBR 728-CDCM9102RHBR CDCM9102RHBR CDCM9102RHBR CDCM9102RHBR CDCM9102RHBR
Product Name CDCM9102 Low Noise Two Channel 100MHz PCIe Clock Generator Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM9102RHBR 100MHz VQFN Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Clock Generator; Clock Generator Clock Generator Clock Generator; Clock Generator Clock Generator
Bus Interface LVDS; LVDS, LVPECL, RF LVPECL; LVDS; LVCMOS CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL
Package Type VQFN Surface Mount; 32-VFQFN Exposed Pad Surface Mount; 32-VQFN (5x5) Tape and Reel Surface Mount; Surface Mount Surface Mount; Surface Mount Surface Mount; 32-VFQFN Exposed Pad
Frequency 1296 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data