Integrated Device Technology Crystal or Differential to LVCMOS/ LVTTL Clock Buffer 8L30205NLGI8

Description
The 8L30205 is a low skew, 1-to-5 LVCMOS / LVTTL Fanout Buffer. The low impedance LVCMOS / LVTTL outputs are designed to drive 50ω series or parallel terminated transmission lines. The 8L30205 is characterized at full 3.3V and 2.5V, mixed 3.3V/2.5V, 3.3V/1.8V, 3.3V/1.5V, 2.5V/1.8V and 2.5V/1.5V output operating supply modes. The input clock is selected with a differential clock input or a crystal input. The differential input can be wired to accept a single-ended input. The internal oscillator circuit is automatically disabled if the crystal input is not selected.
Datasheet
Description
The 8L30205 is a low skew, 1-to-5 LVCMOS / LVTTL Fanout Buffer. The low impedance LVCMOS / LVTTL outputs are designed to drive 50ω series or parallel terminated transmission lines. The 8L30205 is characterized at full 3.3V and 2.5V, mixed 3.3V/2.5V, 3.3V/1.8V, 3.3V/1.5V, 2.5V/1.8V and 2.5V/1.5V output operating supply modes. The input clock is selected with a differential clock input or a crystal input. The differential input can be wired to accept a single-ended input. The internal oscillator circuit is automatically disabled if the crystal input is not selected.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal or Differential to LVCMOS/ LVTTL Clock Buffer - 8L30205NLGI8 - Integrated Device Technology
San Jose, CA, USA
Crystal or Differential to LVCMOS/ LVTTL Clock Buffer
8L30205NLGI8
Crystal or Differential to LVCMOS/ LVTTL Clock Buffer 8L30205NLGI8
The 8L30205 is a low skew, 1-to-5 LVCMOS / LVTTL Fanout Buffer. The low impedance LVCMOS / LVTTL outputs are designed to drive 50ω series or parallel terminated transmission lines. The 8L30205 is characterized at full 3.3V and 2.5V, mixed 3.3V/2.5V, 3.3V/1.8V, 3.3V/1.5V, 2.5V/1.8V and 2.5V/1.5V output operating supply modes. The input clock is selected with a differential clock input or a crystal input. The differential input can be wired to accept a single-ended input. The internal oscillator circuit is automatically disabled if the crystal input is not selected.

The 8L30205 is a low skew, 1-to-5 LVCMOS / LVTTL Fanout Buffer. The low impedance LVCMOS / LVTTL outputs are designed to drive 50Ω series or parallel terminated transmission lines.

The 8L30205 is characterized at full 3.3V and 2.5V, mixed 3.3V/2.5V, 3.3V/1.8V, 3.3V/1.5V, 2.5V/1.8V and 2.5V/1.5V output operating supply modes. The input clock is selected with a differential clock input or a crystal input. The differential input can be wired to accept a single-ended input. The internal oscillator circuit is automatically disabled if the crystal input is not selected.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 8L30205NLGI8
Product Name Crystal or Differential to LVCMOS/ LVTTL Clock Buffer
Technology CMOS
Device Type Buffer
Supply Voltage 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Data Rate 2.80E7 kbps
View Details
Interface module - 289-404 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Interface - I/O Expanders - AAT4292IJQ-T1 - 1011516-AAT4292IJQ-T1 - Win Source Electronics
Specs
Supply Voltage Other; 1.8 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 10-SC70JW
View Details
3 suppliers