Integrated Device Technology 8-Output Very Low Phase Jitter HCSL Fanout Buffer 8INT31H800ANLGI

Description
The 8INT31H800A is an 8-output very high performance HCSL fanout buffer for High Performance Interconnect applications. It can also be used at speeds up to 350MHz. There are four OE pins on the device, each controlling two outputs.
Datasheet
Description
The 8INT31H800A is an 8-output very high performance HCSL fanout buffer for High Performance Interconnect applications. It can also be used at speeds up to 350MHz. There are four OE pins on the device, each controlling two outputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Output Very Low Phase Jitter HCSL Fanout Buffer - 8INT31H800ANLGI - Integrated Device Technology
San Jose, CA, USA
8-Output Very Low Phase Jitter HCSL Fanout Buffer
8INT31H800ANLGI
8-Output Very Low Phase Jitter HCSL Fanout Buffer 8INT31H800ANLGI
The 8INT31H800A is an 8-output very high performance HCSL fanout buffer for High Performance Interconnect applications. It can also be used at speeds up to 350MHz. There are four OE pins on the device, each controlling two outputs.

The 8INT31H800A is an 8-output very high performance HCSL fanout buffer for High Performance Interconnect applications. It can also be used at speeds up to 350MHz. There are four OE pins on the device, each controlling two outputs.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 8INT31H800ANLGI
Product Name 8-Output Very Low Phase Jitter HCSL Fanout Buffer
Device Type Buffer
Supply Voltage 3.3V
Pd 1090 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS31/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
3 suppliers
Telecom - SI3062-F-FS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
Power Switch ICs - 2060255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type TSOT-25
View Details
 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details