ArduSimple simpleRTK3B - Basic Starter Kit AS-STARTKIT-BASIC3B-L125-NH-01

Description
This standalone set of triple band board based on Septentrio Mosaic-X5 + ArduSimple Budget Survey Antenna + Magnetic Stand is everything that you need to achieve millimeter level accuracy and evaluate triband (L1/L2/L5) RTK GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc technology at the most affordable cost. To achieve millimeter level accuracy, you will need to connect it to a base station or to an RTK correction service (NTRIPIt’s a standard language or protocol to exchange correction data over internet or PointPerfect). You can use it with your smartphone, tablet, laptop, PC or embedded platform. The kit can be configured as a base or a rover, supports multi-rover. It is fully compatible with Arduino, STM32 Nucleo, Raspberry Pi, Nvidia Jetson, ROS and Pixhawk / Ardupilot. More details are available in the Specifications and Documentation tabs. Good to know: – This product is compatible but doesn’t include radio, which might be useful connect to another base. – This product is recommended if you want to evaluate Septentrio Mosaic-X5. Includes: – 1 simpleRTK3B Pro board – 1 Budget Survey Tripleband GNSS Antenna (IP66) including 2.5m cable – 1 Magnetic Stand for Survey GNSS Antenna Product change history: – AS-STARTKIT-BASIC3B- L125-NH-00: initial version – AS-STARTKIT-BASIC3B- L125-NH-01: updated version of 3B Pro board with longer SMA for easier panel integrations AS-STARTKIT-BASIC3B- L125-NH-00 AS-STARTKIT-BASIC3B- L125-NH-01
Request a Quote Datasheet
Description
This standalone set of triple band board based on Septentrio Mosaic-X5 + ArduSimple Budget Survey Antenna + Magnetic Stand is everything that you need to achieve millimeter level accuracy and evaluate triband (L1/L2/L5) RTK GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc technology at the most affordable cost. To achieve millimeter level accuracy, you will need to connect it to a base station or to an RTK correction service (NTRIPIt’s a standard language or protocol to exchange correction data over internet or PointPerfect). You can use it with your smartphone, tablet, laptop, PC or embedded platform. The kit can be configured as a base or a rover, supports multi-rover. It is fully compatible with Arduino, STM32 Nucleo, Raspberry Pi, Nvidia Jetson, ROS and Pixhawk / Ardupilot. More details are available in the Specifications and Documentation tabs. Good to know: – This product is compatible but doesn’t include radio, which might be useful connect to another base. – This product is recommended if you want to evaluate Septentrio Mosaic-X5. Includes: – 1 simpleRTK3B Pro board – 1 Budget Survey Tripleband GNSS Antenna (IP66) including 2.5m cable – 1 Magnetic Stand for Survey GNSS Antenna Product change history: – AS-STARTKIT-BASIC3B- L125-NH-00: initial version – AS-STARTKIT-BASIC3B- L125-NH-01: updated version of 3B Pro board with longer SMA for easier panel integrations AS-STARTKIT-BASIC3B- L125-NH-00 AS-STARTKIT-BASIC3B- L125-NH-01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
simpleRTK3B - Basic Starter Kit - AS-STARTKIT-BASIC3B-L125-NH-01 - ArduSimple
Andorra la Vella, Andorra
simpleRTK3B - Basic Starter Kit
AS-STARTKIT-BASIC3B-L125-NH-01
simpleRTK3B - Basic Starter Kit AS-STARTKIT-BASIC3B-L125-NH-01
This standalone set of triple band board based on Septentrio Mosaic-X5 + ArduSimple Budget Survey Antenna + Magnetic Stand is everything that you need to achieve millimeter level accuracy and evaluate triband (L1/L2/L5) RTK GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc technology at the most affordable cost. To achieve millimeter level accuracy, you will need to connect it to a base station or to an RTK correction service (NTRIPIt’s a standard language or protocol to exchange correction data over internet or PointPerfect). You can use it with your smartphone, tablet, laptop, PC or embedded platform. The kit can be configured as a base or a rover, supports multi-rover. It is fully compatible with Arduino, STM32 Nucleo, Raspberry Pi, Nvidia Jetson, ROS and Pixhawk / Ardupilot. More details are available in the Specifications and Documentation tabs. Good to know: – This product is compatible but doesn’t include radio, which might be useful connect to another base. – This product is recommended if you want to evaluate Septentrio Mosaic-X5. Includes: – 1 simpleRTK3B Pro board – 1 Budget Survey Tripleband GNSS Antenna (IP66) including 2.5m cable – 1 Magnetic Stand for Survey GNSS Antenna Product change history: – AS-STARTKIT-BASIC3B- L125-NH-00: initial version – AS-STARTKIT-BASIC3B- L125-NH-01: updated version of 3B Pro board with longer SMA for easier panel integrations AS-STARTKIT-BASIC3B- L125-NH-00 AS-STARTKIT-BASIC3B- L125-NH-01

This standalone set of triple band board based on Septentrio Mosaic-X5 + ArduSimple Budget Survey Antenna + Magnetic Stand is everything that you need to achieve millimeter level accuracy and evaluate triband (L1/L2/L5) RTK GNSSGlobal Navigation Satellite System, it’s the technical word to refer to all satellite navigation systems together: GPS, Galileo, GLONASS, BeiDou, etc technology at the most affordable cost.

To achieve millimeter level accuracy, you will need to connect it to a base station or to an RTK correction service (NTRIPIt’s a standard language or protocol to exchange correction data over internet or PointPerfect). You can use it with your smartphone, tablet, laptop, PC or embedded platform.

The kit can be configured as a base or a rover, supports multi-rover. It is fully compatible with Arduino, STM32 Nucleo, Raspberry Pi, Nvidia Jetson, ROS and Pixhawk / Ardupilot.

More details are available in the Specifications and Documentation tabs.

Good to know:
– This product is compatible but doesn’t include radio, which might be useful connect to another base.
– This product is recommended if you want to evaluate Septentrio Mosaic-X5.

Includes:
– 1 simpleRTK3B Pro board
– 1 Budget Survey Tripleband GNSS Antenna (IP66) including 2.5m cable
– 1 Magnetic Stand for Survey GNSS Antenna

Product change history:
– AS-STARTKIT-BASIC3B-L125-NH-00: initial version
– AS-STARTKIT-BASIC3B-L125-NH-01: updated version of 3B Pro board with longer SMA for easier panel integrations

AS-STARTKIT-BASIC3B-L125-NH-00 AS-STARTKIT-BASIC3B-L125-NH-01

Supplier's Site Datasheet

Technical Specifications

  ArduSimple
Product Category Electronic Development Boards
Product Number AS-STARTKIT-BASIC3B-L125-NH-01
Product Name simpleRTK3B - Basic Starter Kit
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B Fusion - AS-RTK2B-FUSIONF9R-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
ZED-F9P - simpleRTK2B Heading - Basic Starter Kit - AS-STARTKIT-HEAD-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
simpleRTK3B Heading - AS-RTK3B-MH-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details