Infineon Technologies AG Evaluation Boards CY8CKIT-042-BLE-A

Description
Bluetooth Low Energy 5.3 Compliant Pioneer Kit The PSoC™ 4 Bluetooth Low Energy Pioneer Kit enables customers to evaluate and develop Bluetooth 5.3 compliant solutions using the PSoC™ 4-BLE device with up to 256KB Flash and 32KB SRAM. The Bluetooth Low Energy Pioneer Kit supports system-level designs using PSoC™ Creator which includes numerous example projects to enable Bluetooth Low Energy mixed signal embedded designs. The Bluetooth Low Energy 5.3 specification has been abstracted into the new Bluetooth Low Energy Component in PSoC™ Creator, allowing for easy drag-and-drop designs. The kit has been designed to allow for maximum design flexibility enabling Arduino shields hardware compatibility and easy to use, FCC-certified PSoC™ 4-BLE Module. Low system cost The Bluetooth Low Energy Pioneer Kit provides users easy access to the new PSoC™ 4-BLE device, while maintaining the familiar CY8CKIT-042 PSoC™ 4 Pioneer Kit design footprint. The kit includes a CY5677 - AIROC™ Bluetooth® Connect App Bluetooth Low Energy 5.3 USB Dongle (Bluetooth Low Energy Dongle) that pairs with the AIROC™ Bluetooth® Connect App master emulation tool, converting your Windows PC into a powerful Bluetooth LE debug environment. The kit has been designed to allow for easy development at a low cost. The kit design and layout allows for customers to easily develop embedded solutions that require both mixed-signal capabilities and a Bluetooth LE radio. Lowest system power The Bluetooth Low Energy Pioneer Kit has been designed to allow customers to develop low power designs. The kit provides both power measurement jumpers and a coin cell holder and battery for low power evaluation. The kit allows the user to evaluate lower power modes in a wide operating voltage range of 1.7 - 5.5 V. Software Title Description Link PSoC™ Creator PSoC™ Creator is an Integrated Design Environment (IDE) which allows concurrent hardware and application firmware design of PSoC 3, PSoC 4 and PSoC 5LP systems. Learn More PSoC™ Programmer PSoC™ Programmer is a flexible, integrated programming application for programming PSoC™ devices. Learn More AIROC™ Bluetooth® Connect App AIROC™ Bluetooth® Connect App is a Bluetooth LE host emulation tool for Windows PCs. Learn More AIROC™ Bluetooth® Connect App - Android Mobile App AIROC™ Bluetooth® Connect App is a Bluetooth Low Energy utility developed by Infineon. Learn More AIROC™ Bluetooth® Connect App - iOS Mobile App AIROC™ Bluetooth® Connect App is a Bluetooth Low Energy utility developed by Infineon. Learn More
Request a Quote Datasheet
Description
Bluetooth Low Energy 5.3 Compliant Pioneer Kit The PSoC™ 4 Bluetooth Low Energy Pioneer Kit enables customers to evaluate and develop Bluetooth 5.3 compliant solutions using the PSoC™ 4-BLE device with up to 256KB Flash and 32KB SRAM. The Bluetooth Low Energy Pioneer Kit supports system-level designs using PSoC™ Creator which includes numerous example projects to enable Bluetooth Low Energy mixed signal embedded designs. The Bluetooth Low Energy 5.3 specification has been abstracted into the new Bluetooth Low Energy Component in PSoC™ Creator, allowing for easy drag-and-drop designs. The kit has been designed to allow for maximum design flexibility enabling Arduino shields hardware compatibility and easy to use, FCC-certified PSoC™ 4-BLE Module. Low system cost The Bluetooth Low Energy Pioneer Kit provides users easy access to the new PSoC™ 4-BLE device, while maintaining the familiar CY8CKIT-042 PSoC™ 4 Pioneer Kit design footprint. The kit includes a CY5677 - AIROC™ Bluetooth® Connect App Bluetooth Low Energy 5.3 USB Dongle (Bluetooth Low Energy Dongle) that pairs with the AIROC™ Bluetooth® Connect App master emulation tool, converting your Windows PC into a powerful Bluetooth LE debug environment. The kit has been designed to allow for easy development at a low cost. The kit design and layout allows for customers to easily develop embedded solutions that require both mixed-signal capabilities and a Bluetooth LE radio. Lowest system power The Bluetooth Low Energy Pioneer Kit has been designed to allow customers to develop low power designs. The kit provides both power measurement jumpers and a coin cell holder and battery for low power evaluation. The kit allows the user to evaluate lower power modes in a wide operating voltage range of 1.7 - 5.5 V. Software Title Description Link PSoC™ Creator PSoC™ Creator is an Integrated Design Environment (IDE) which allows concurrent hardware and application firmware design of PSoC 3, PSoC 4 and PSoC 5LP systems. Learn More PSoC™ Programmer PSoC™ Programmer is a flexible, integrated programming application for programming PSoC™ devices. Learn More AIROC™ Bluetooth® Connect App AIROC™ Bluetooth® Connect App is a Bluetooth LE host emulation tool for Windows PCs. Learn More AIROC™ Bluetooth® Connect App - Android Mobile App AIROC™ Bluetooth® Connect App is a Bluetooth Low Energy utility developed by Infineon. Learn More AIROC™ Bluetooth® Connect App - iOS Mobile App AIROC™ Bluetooth® Connect App is a Bluetooth Low Energy utility developed by Infineon. Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - CY8CKIT-042-BLE-A - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
CY8CKIT-042-BLE-A
Evaluation Boards CY8CKIT-042-BLE-A
Bluetooth Low Energy 5.3 Compliant Pioneer Kit The PSoC™ 4 Bluetooth Low Energy Pioneer Kit enables customers to evaluate and develop Bluetooth 5.3 compliant solutions using the PSoC™ 4-BLE device with up to 256KB Flash and 32KB SRAM. The Bluetooth Low Energy Pioneer Kit supports system-level designs using PSoC™ Creator which includes numerous example projects to enable Bluetooth Low Energy mixed signal embedded designs. The Bluetooth Low Energy 5.3 specification has been abstracted into the new Bluetooth Low Energy Component in PSoC™ Creator, allowing for easy drag-and-drop designs. The kit has been designed to allow for maximum design flexibility enabling Arduino shields hardware compatibility and easy to use, FCC-certified PSoC™ 4-BLE Module. Low system cost The Bluetooth Low Energy Pioneer Kit provides users easy access to the new PSoC™ 4-BLE device, while maintaining the familiar CY8CKIT-042 PSoC™ 4 Pioneer Kit design footprint. The kit includes a CY5677 - AIROC™ Bluetooth® Connect App Bluetooth Low Energy 5.3 USB Dongle (Bluetooth Low Energy Dongle) that pairs with the AIROC™ Bluetooth® Connect App master emulation tool, converting your Windows PC into a powerful Bluetooth LE debug environment. The kit has been designed to allow for easy development at a low cost. The kit design and layout allows for customers to easily develop embedded solutions that require both mixed-signal capabilities and a Bluetooth LE radio. Lowest system power The Bluetooth Low Energy Pioneer Kit has been designed to allow customers to develop low power designs. The kit provides both power measurement jumpers and a coin cell holder and battery for low power evaluation. The kit allows the user to evaluate lower power modes in a wide operating voltage range of 1.7 - 5.5 V. Software Title Description Link PSoC™ Creator PSoC™ Creator is an Integrated Design Environment (IDE) which allows concurrent hardware and application firmware design of PSoC 3, PSoC 4 and PSoC 5LP systems. Learn More PSoC™ Programmer PSoC™ Programmer is a flexible, integrated programming application for programming PSoC™ devices. Learn More AIROC™ Bluetooth® Connect App AIROC™ Bluetooth® Connect App is a Bluetooth LE host emulation tool for Windows PCs. Learn More AIROC™ Bluetooth® Connect App - Android Mobile App AIROC™ Bluetooth® Connect App is a Bluetooth Low Energy utility developed by Infineon. Learn More AIROC™ Bluetooth® Connect App - iOS Mobile App AIROC™ Bluetooth® Connect App is a Bluetooth Low Energy utility developed by Infineon. Learn More

Bluetooth Low Energy 5.3 Compliant Pioneer Kit

The PSoC™ 4 Bluetooth Low Energy Pioneer Kit enables customers to evaluate and develop Bluetooth 5.3 compliant solutions using the PSoC™ 4-BLE device with up to 256KB Flash and 32KB SRAM.

The Bluetooth Low Energy Pioneer Kit supports system-level designs using PSoC™ Creator which includes numerous example projects to enable Bluetooth Low Energy mixed signal embedded designs. The Bluetooth Low Energy 5.3 specification has been abstracted into the new Bluetooth Low Energy Component in PSoC™ Creator, allowing for easy drag-and-drop designs. The kit has been designed to allow for maximum design flexibility enabling Arduino shields hardware compatibility and easy to use, FCC-certified PSoC™ 4-BLE Module.

  • Low system cost
    • The Bluetooth Low Energy Pioneer Kit provides users easy access to the new PSoC™ 4-BLE device, while maintaining the familiar CY8CKIT-042 PSoC™ 4 Pioneer Kit design footprint.
    • The kit includes a CY5677 - AIROC™ Bluetooth® Connect App Bluetooth Low Energy 5.3 USB Dongle (Bluetooth Low Energy Dongle) that pairs with the AIROC™ Bluetooth® Connect App master emulation tool, converting your Windows PC into a powerful Bluetooth LE debug environment.
    • The kit has been designed to allow for easy development at a low cost. The kit design and layout allows for customers to easily develop embedded solutions that require both mixed-signal capabilities and a Bluetooth LE radio.
  • Lowest system power
    • The Bluetooth Low Energy Pioneer Kit has been designed to allow customers to develop low power designs.
    • The kit provides both power measurement jumpers and a coin cell holder and battery for low power evaluation.
    • The kit allows the user to evaluate lower power modes in a wide operating voltage range of 1.7 - 5.5 V.

Software Title

Description

Link

PSoC™ Creator

PSoC™ Creator is an Integrated Design Environment (IDE) which allows concurrent hardware and application firmware design of PSoC 3, PSoC 4 and PSoC 5LP systems.

Learn More

PSoC™ Programmer

PSoC™ Programmer is a flexible, integrated programming application for programming PSoC™ devices.

Learn More

AIROC™ Bluetooth® Connect App

AIROC™ Bluetooth® Connect App is a Bluetooth LE host emulation tool for Windows PCs.

Learn More

AIROC™ Bluetooth® Connect App - Android Mobile App

AIROC™ Bluetooth® Connect App is a Bluetooth Low Energy utility developed by Infineon.

Learn More

AIROC™ Bluetooth® Connect App - iOS Mobile App

AIROC™ Bluetooth® Connect App is a Bluetooth Low Energy utility developed by Infineon.

Learn More

Supplier's Site
RF, RFID, Wireless Evaluation Boards - 448-CY8CKIT-042-BLE-A-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
448-CY8CKIT-042-BLE-A-ND
RF, RFID, Wireless Evaluation Boards 448-CY8CKIT-042-BLE-A-ND
PRoC® BLE, PSoC® 4 BLE PSoC® 4 BLE Transceiver; Bluetooth® Smart 4.x Low Energy (BLE) Evaluation Board

PRoC® BLE, PSoC® 4 BLE PSoC® 4 BLE Transceiver; Bluetooth® Smart 4.x Low Energy (BLE) Evaluation Board

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG DigiKey
Product Category Electronic Development Boards Electronic Development Boards
Product Number CY8CKIT-042-BLE-A 448-CY8CKIT-042-BLE-A-ND
Product Name Evaluation Boards RF, RFID, Wireless Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 2601113 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System CPU; USB Microcontroller
Manufacturer FX; Other
View Details
3 suppliers
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-030-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY3662 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System USB 2.0 Slave
View Details