Integrated Device Technology Interface - Interface - Specialized - 89HT0816PZABCG8 89HT0816PZABCG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1010503-89HT0816PZAB CG8 Packaging: Reel - TR Applications: Signal Retimer Mounting: Surface Mount Categories: Integrated Circuits Case / Package: 196-CABGA (15x15) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1010503-89HT0816PZAB CG8 Packaging: Reel - TR Applications: Signal Retimer Mounting: Surface Mount Categories: Integrated Circuits Case / Package: 196-CABGA (15x15) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 89HT0816PZABCG8 - 1010503-89HT0816PZABCG8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89HT0816PZABCG8
1010503-89HT0816PZABCG8
Interface - Interface - Specialized - 89HT0816PZABCG8 1010503-89HT0816PZABCG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1010503-89HT0816PZAB CG8 Packaging: Reel - TR Applications: Signal Retimer Mounting: Surface Mount Categories: Integrated Circuits Case / Package: 196-CABGA (15x15) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1010503-89HT0816PZABCG8
Packaging: Reel - TR
Applications: Signal Retimer
Mounting: Surface Mount
Categories: Integrated Circuits
Case / Package: 196-CABGA (15x15)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1010503-89HT0816PZABCG8
Product Name Interface - Interface - Specialized - 89HT0816PZABCG8
Package Type BGA; 196-CABGA (15x15)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
RF Front End (LNA + PA) - 2312-QM55003SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 20-WFQFN Exposed Pad
Pins 20 #
View Details
Interface module - 289-409 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RF Front End (LNA + PA) - 863-2119-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 16-UFQFN Exposed Pad
Pins 16 #
View Details
2 suppliers