Integrated Device Technology Interface - Interface - Specialized - 89HT0816PYBBCG8 89HT0816PYBBCG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 141604-89HT0816PYBBC G8 Packaging: Reel - TR Applications: Signal Retimer Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 196-CABGA (15x15) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 141604-89HT0816PYBBC G8 Packaging: Reel - TR Applications: Signal Retimer Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 196-CABGA (15x15) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 89HT0816PYBBCG8 - 141604-89HT0816PYBBCG8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89HT0816PYBBCG8
141604-89HT0816PYBBCG8
Interface - Interface - Specialized - 89HT0816PYBBCG8 141604-89HT0816PYBBCG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 141604-89HT0816PYBBC G8 Packaging: Reel - TR Applications: Signal Retimer Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 196-CABGA (15x15) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 141604-89HT0816PYBBCG8
Packaging: Reel - TR
Applications: Signal Retimer
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 196-CABGA (15x15)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 141604-89HT0816PYBBCG8
Product Name Interface - Interface - Specialized - 89HT0816PYBBCG8
Package Type BGA; 196-CABGA (15x15)
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details
RF Front End (LNA + PA) - 2312-QPF4005SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-SMD Module
Pins 32 #
View Details
Interface module - 289-445 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI32260-C-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
4 suppliers