Integrated Device Technology Interface - Interface - Specialized - 89HPES5T5ZBBCGI 89HPES5T5ZBBCGI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 120816-89HPES5T5ZBBC GI Packaging: Tray Applications: Switch Interfacing Mounting: Surface Mount Family Name: 89HPES5T5 Categories: Integrated Circuits Status: Active Case / Package: 196-CABGA (15x15) Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): 89HPES5T5ZBBCI; 89HPES5T5ZBBCI8; 89HPES5T5ZBBCGI8; 89HPES5T5ZBBCG ; Introduction Date: April 13, 1999 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 120816-89HPES5T5ZBBC GI Packaging: Tray Applications: Switch Interfacing Mounting: Surface Mount Family Name: 89HPES5T5 Categories: Integrated Circuits Status: Active Case / Package: 196-CABGA (15x15) Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): 89HPES5T5ZBBCI; 89HPES5T5ZBBCI8; 89HPES5T5ZBBCGI8; 89HPES5T5ZBBCG ; Introduction Date: April 13, 1999 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 89HPES5T5ZBBCGI - 120816-89HPES5T5ZBBCGI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89HPES5T5ZBBCGI
120816-89HPES5T5ZBBCGI
Interface - Interface - Specialized - 89HPES5T5ZBBCGI 120816-89HPES5T5ZBBCGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 120816-89HPES5T5ZBBC GI Packaging: Tray Applications: Switch Interfacing Mounting: Surface Mount Family Name: 89HPES5T5 Categories: Integrated Circuits Status: Active Case / Package: 196-CABGA (15x15) Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): 89HPES5T5ZBBCI; 89HPES5T5ZBBCI8; 89HPES5T5ZBBCGI8; 89HPES5T5ZBBCG ; Introduction Date: April 13, 1999 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 120816-89HPES5T5ZBBCGI
Packaging: Tray
Applications: Switch Interfacing
Mounting: Surface Mount
Family Name: 89HPES5T5
Categories: Integrated Circuits
Status: Active
Case / Package: 196-CABGA (15x15)
Supply Voltage - Operating: 3.3V
Alternative Parts (Cross-Reference): 89HPES5T5ZBBCI; 89HPES5T5ZBBCI8; 89HPES5T5ZBBCGI8; 89HPES5T5ZBBCG ;
Introduction Date: April 13, 1999
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
89HPES5T5ZBBCGI
PCI Interface IC 89HPES5T5ZBBCGI
PCI Interface IC PCI EXPRESS SWITCH

PCI Interface IC PCI EXPRESS SWITCH

Buy Now Datasheet
PCI Interface IC PCI EXPRESS SWITCH - 378-89HPES5T5ZBBCGI - Utmel Electronic Limited
Hong Kong, China
PCI Interface IC PCI EXPRESS SWITCH
378-89HPES5T5ZBBCGI
PCI Interface IC PCI EXPRESS SWITCH 378-89HPES5T5ZBBCGI
PCI Interface IC PCI EXPRESS SWITCH

PCI Interface IC PCI EXPRESS SWITCH

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 120816-89HPES5T5ZBBCGI 89HPES5T5ZBBCGI 378-89HPES5T5ZBBCGI
Product Name Interface - Interface - Specialized - 89HPES5T5ZBBCGI PCI Interface IC PCI Interface IC PCI EXPRESS SWITCH
Supply Voltage Other; 3.3V -3.3V; 3V; Other; 1V
Package Type BGA; 196-CABGA (15x15) CABGA-196
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A5358CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Specs
Device Type Laser Driver
Features RoHS
Data Rate 2.15E7 kbps
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Telecom - SI32176-B-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details