Integrated Device Technology Interface - Interface - Specialized - 89HPES24T6G2ZCALGI 89HPES24T6G2ZCALGI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 198334-89HPES24T6G2Z CALGI Packaging: Tray Applications: Switch Interfacing Mounting: Surface Mount Family Name: 89HPES24T6G2 Categories: Integrated Circuits Status: Active Case / Package: 324-FCBGA (19x19) Supply Voltage - Operating: 3.3V Introduction Date: April 13, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 198334-89HPES24T6G2Z CALGI Packaging: Tray Applications: Switch Interfacing Mounting: Surface Mount Family Name: 89HPES24T6G2 Categories: Integrated Circuits Status: Active Case / Package: 324-FCBGA (19x19) Supply Voltage - Operating: 3.3V Introduction Date: April 13, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 89HPES24T6G2ZCALGI - 198334-89HPES24T6G2ZCALGI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89HPES24T6G2ZCALGI
198334-89HPES24T6G2ZCALGI
Interface - Interface - Specialized - 89HPES24T6G2ZCALGI 198334-89HPES24T6G2ZCALGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 198334-89HPES24T6G2Z CALGI Packaging: Tray Applications: Switch Interfacing Mounting: Surface Mount Family Name: 89HPES24T6G2 Categories: Integrated Circuits Status: Active Case / Package: 324-FCBGA (19x19) Supply Voltage - Operating: 3.3V Introduction Date: April 13, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 198334-89HPES24T6G2ZCALGI
Packaging: Tray
Applications: Switch Interfacing
Mounting: Surface Mount
Family Name: 89HPES24T6G2
Categories: Integrated Circuits
Status: Active
Case / Package: 324-FCBGA (19x19)
Supply Voltage - Operating: 3.3V
Introduction Date: April 13, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
89HPES24T6G2ZCALGI
PCI Interface IC 89HPES24T6G2ZCALGI
PCI Interface IC PCI EXPRESS SWITCH

PCI Interface IC PCI EXPRESS SWITCH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 198334-89HPES24T6G2ZCALGI 89HPES24T6G2ZCALGI
Product Name Interface - Interface - Specialized - 89HPES24T6G2ZCALGI PCI Interface IC
Supply Voltage Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5348CA - 129140-A5348CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Interface - Interface - Controllers - AT8992-A2-T-1 - 131881-AT8992-A2-T-1 - Win Source Electronics
Specs
Package Type QFP; TQFP; P-TQFP-64
View Details
5 suppliers
Human Machine Interface (HMI) - 762-3003 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details