Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 853S012AKILF 853S012AKILF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 198326-853S012AKILF Packaging: Tray Type: Multiplexer, Data Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL, SSTL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VFQFPN (5x5) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 3.2GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 198326-853S012AKILF Packaging: Tray Type: Multiplexer, Data Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL, SSTL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VFQFPN (5x5) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 3.2GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 853S012AKILF
198326-853S012AKILF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 853S012AKILF 198326-853S012AKILF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 198326-853S012AKILF Packaging: Tray Type: Multiplexer, Data Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL, SSTL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VFQFPN (5x5) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 3.2GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 198326-853S012AKILF
Packaging: Tray
Type: Multiplexer, Data
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL, SSTL
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VFQFPN (5x5)
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 3.2GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 198326-853S012AKILF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 853S012AKILF
Device Type Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 32-VFQFPN (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock and Timing IC - 690-RV-3032-C7-32.768KHZ-2.5PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.3 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT7046AD,112 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 21 MHz
View Details
Real Time Clocks - 1913677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details