Integrated Device Technology Clock Drivers & Distribution 853S011BGILF

Description
Fanout Buffer
Request a Quote Datasheet
Description
Fanout Buffer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Drivers & Distribution - 2166212P - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2166212P
Clock Drivers & Distribution 2166212P
Fanout Buffer

Fanout Buffer

Supplier's Site
Clock Drivers & Distribution - 2166211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2166211
Clock Drivers & Distribution 2166211
Fanout Buffer

Fanout Buffer

Supplier's Site
Clock Drivers & Distribution - 2166212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2166212
Clock Drivers & Distribution 2166212
Fanout Buffer

Fanout Buffer

Supplier's Site
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 853S011BGILF - 766340-853S011BGILF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 853S011BGILF
766340-853S011BGILF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 853S011BGILF 766340-853S011BGILF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766340-853S011BGILF Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Frequency - Max: 2.5GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.8 V Input: CML, LVDS, LVPECL, SSTL Output: ECL, LVPECL Family Name: 853S011 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): CY2DP1502ZXCT; CY2DM1502ZXCT; CY2DM1502ZXIT; Introduction Date: April 04, 2007 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 96

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766340-853S011BGILF
Packaging: Tube
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Frequency - Max: 2.5GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.8 V
Input: CML, LVDS, LVPECL, SSTL
Output: ECL, LVPECL
Family Name: 853S011
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): CY2DP1502ZXCT; CY2DM1502ZXCT; CY2DM1502ZXIT;
Introduction Date: April 04, 2007
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 96

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category IC Clocks IC Clocks IC Clocks
Product Number 2166212P 2166211 766340-853S011BGILF
Product Name Clock Drivers & Distribution Clock Drivers & Distribution Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 853S011BGILF
Device Type Clock Driver Clock Driver Clock Driver
Package Type SOIC; SOIC SOIC; Soic Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock and Timing IC - 690-RV-8263-C7-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 0.9000 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4112BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - 1905189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details