Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8535AG-01LFT 8535AG-01LFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 198323-8535AG-01LFT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 266MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 198323-8535AG-01LFT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 266MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8535AG-01LFT
198323-8535AG-01LFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8535AG-01LFT 198323-8535AG-01LFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 198323-8535AG-01LFT Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 266MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 198323-8535AG-01LFT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 266MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 198323-8535AG-01LFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8535AG-01LFT
Device Type Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 20-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-3032-C7-32.768KHZ-2.5PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
5 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4112BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Clock Synthesizers - 1921207 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details