Integrated Device Technology Clock Generator For Cavium Processors 8430S10AYILF

Description
The 8430S10I is a PLL -based clock generator specifically designed for Cavium Networks SoC processors. This high performance device is optimized to generate the processor core reference clock, the DDR reference clocks, the PCI / PCI -X bus clocks, and the clocks for both the Gigabit Ethernet MAC and PHY . The clock generator offers ultra low-jitter, low-skew clock outputs, and edge rates that easily meet the input requirements for the CN30XX / CN31XX / CN38XX / CN58XX processors. The output frequencies are generated from a 25MHz external input source or an external 25MHz parallel resonant crystal. The extended temperature range of the 8430S10I supports telecommunication, networking, and storage requirements.
Datasheet
Description
The 8430S10I is a PLL -based clock generator specifically designed for Cavium Networks SoC processors. This high performance device is optimized to generate the processor core reference clock, the DDR reference clocks, the PCI / PCI -X bus clocks, and the clocks for both the Gigabit Ethernet MAC and PHY . The clock generator offers ultra low-jitter, low-skew clock outputs, and edge rates that easily meet the input requirements for the CN30XX / CN31XX / CN38XX / CN58XX processors. The output frequencies are generated from a 25MHz external input source or an external 25MHz parallel resonant crystal. The extended temperature range of the 8430S10I supports telecommunication, networking, and storage requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generator For Cavium Processors - 8430S10AYILF - Integrated Device Technology
San Jose, CA, USA
Clock Generator For Cavium Processors
8430S10AYILF
Clock Generator For Cavium Processors 8430S10AYILF
The 8430S10I is a PLL -based clock generator specifically designed for Cavium Networks SoC processors. This high performance device is optimized to generate the processor core reference clock, the DDR reference clocks, the PCI / PCI -X bus clocks, and the clocks for both the Gigabit Ethernet MAC and PHY . The clock generator offers ultra low-jitter, low-skew clock outputs, and edge rates that easily meet the input requirements for the CN30XX / CN31XX / CN38XX / CN58XX processors. The output frequencies are generated from a 25MHz external input source or an external 25MHz parallel resonant crystal. The extended temperature range of the 8430S10I supports telecommunication, networking, and storage requirements.

The 8430S10I is a PLL -based clock generator specifically designed for Cavium Networks SoC processors. This high performance device is optimized to generate the processor core reference clock, the DDR reference clocks, the PCI / PCI -X bus clocks, and the clocks for both the Gigabit Ethernet MAC and PHY . The clock generator offers ultra low-jitter, low-skew clock outputs, and edge rates that easily meet the input requirements for the CN30XX / CN31XX / CN38XX / CN58XX processors. The output frequencies are generated from a 25MHz external input source or an external 25MHz parallel resonant crystal. The extended temperature range of the 8430S10I supports telecommunication, networking, and storage requirements.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 8430S10AYILF
Product Name Clock Generator For Cavium Processors
Device Type Clock Generator
Bus Interface LVPECL; LVCMOS,LVPECL
Package Type Surface Mount; PTQFP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - SIT9120AI-1D3-33E50.000000T - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface ECL; PECL; LVPECL
Features / Standards RoHS
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4106BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 6000 MHz
View Details
Real Time Clocks - 2195-RV-1805-C3-32.768KHZ-2PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.5 to 3.6 volts
View Details
4 suppliers