2.5 V Phase Lock Loop DDR Clock Driver 48-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 083175-CDCVF857DGG
Packaging: Tube/Rail
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: SSTL-2
Output: SSTL-2
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2.3 V to 2.7 V
Maximum Input Frequency: 220MHz
Differential - Input and Output: Yes/Yes
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
"PLL Clock Driver IC 220MHz 1 48-TFSOP (0.240"", 6.10mm Width)"
PLL Based Clock Driver, 857 Series, 10 True Output(s), 0 Inverted Output(s), PDSO48
Zero Delay Buffer 10-Out Differential 48-Pin TSSOP Tube Product overview: CDCVF857DGG from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF857DGG can be used for catalog matching and distributor lookup.
IC PLL CLOCK DRIVER 48TSSOP
PLL Clock Driver IC 220MHz 1 48-TFSOP (0.240", 6.10mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | CDCVF857DGG | 083175-CDCVF857DGG | 296-16634-5-ND | CDCVF857DGG | 728-CDCVF857DGG | CDCVF857DGG | CDCVF857DGG |
| Product Name | CDCVF857 2.5 V Phase Lock Loop DDR Clock Driver | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF857DGG | Clock Generators, PLLs, Frequency Synthesizers | TSSOP Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Driver | Clock Generator | Clock Driver; Clock Generator | Real Time Clock; Clock Driver | PLL Clock Driver; Clock Generator | Clock Driver | |
| Package Type | BGA MICROSTAR JUNIOR,TSSOP,VQFN | Surface Mount; 48-TSSOP | Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)" | SOP; SSOP | Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) | ||
| Supply Voltage | 2.5 volts | 2.3 to 2.7 volts | 2.3 to 2.7 volts | 2.3 to 2.7 volts | 2.3 to 2.7 volts | ||
| Frequency | 220 MHz | 220 MHz | 220 MHz | 220 MHz | 220 MHz |